EN
  • EN
  • DE
  • IT

MC14503BDR2G

Part No MC14503BDR2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF TRI-ST HEX N-INV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 2, 4 (Hex)
Output Type Push-Pull
Current - Output High, Low 14.1mA, 25mA
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 022588-MC14503BDR2G
Ultra Librarian 3D Model Ultra Librarian MC14503BDR2G CAD Model

Description

ON Semiconductor MC14503BDR2G Product Overview

The MC14503BDR2G is a high-quality Hex Non-Inverting 3-State Buffer integrated circuit designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This IC is a critical component in digital electronics, providing an interface between two different circuits or systems with unmatched efficiency and reliability.

Key Features

  • Voltage Range: The device operates over a broad voltage range from 3V to 18V, making it suitable for various applications across different voltage requirements.
  • Logic Type: It is a non-inverting buffer, which means it outputs the same signal that it receives, ensuring signal integrity is maintained.
  • Output Type: The 3-state outputs make it possible to connect multiple outputs to a common bus without interference, as the output can be put in a high-impedance state.
  • Package: It comes in a space-saving SOIC-16 package, which is ideal for compact PCB layouts.
  • Temperature Range: The MC14503BDR2G operates within an industrial temperature range of -55°C to +125°C, ensuring reliable performance under extreme conditions.

Applications

The versatile nature of the MC14503BDR2G means it is used in a wide range of applications, including:

  • Interface between mismatched logic circuits
  • Bus driver for high-speed and memory-driven applications
  • Signal buffering for increased drive strength
  • Control systems where isolation is necessary between input and output

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the MC14503BDR2G is no exception. The device is designed to meet the stringent requirements of the industrial market. Its robust design ensures it can withstand the rigors of challenging environments and maintain performance over a long operational life.

Environmental Compliance

The MC14503BDR2G complies with various environmental standards, ensuring that it meets the global requirements for environmentally friendly components. This includes compliance with RoHS (Restriction of Hazardous Substances), which restricts the use of specific hazardous materials found in electrical and electronic products.

In conclusion, the ON Semiconductor MC14503BDR2G is a versatile, reliable, and environmentally conscious choice for designers and engineers looking to incorporate a high-performance Hex Non-Inverting 3-State Buffer into their digital systems.

You May Also Be Interested in

Texas Instruments
BUS DRIVER, 10-BIT, / Element Bit per Element Output
Lowest to $12.1122
Maxim Integrated
IC BUFF CLOSE/LOOP 310MHZ 8-SOIC
Need more? Email Us
ON Semiconductor
IC TXRX NON-INVERT 5.5V 20SOP
Lowest to $11.5778
Renesas Electronics America
IC TXRX NON-INVERT 3.6V 96CABGA / Transceiver, Non-Inverting 4 Element 8 Bit per Element 3-State Output 96-CABGA (13.5x5.5)
Lowest to $12.2931
Rochester Electronics
54F373 - BUS DRIVER, F/FAST SERI / Element Bit per Element Output
Need more? Email Us
National Semiconductor (TI)
IC BUFFER NON-INVERT 6V 20CFP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 6V 24SOP
Lowest to $13.6630
Advanced Micro Devices
IC BUFFER NON-INVERT 5.5V 24DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6423 $57.8070
215+ $0.5271 $113.3265
330+ $0.5106 $168.4980
455+ $0.4941 $224.8155
590+ $0.4777 $281.8430
785+ $0.4283 $336.2155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess