EN
  • EN
  • DE

MC14504BD

Part No MC14504BD
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC LEVEL SHIFTER HEX 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Translators, Level Shifters
Mfr ON Semiconductor
Series 4000B
Package Tube
Product Status Active
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 6
Voltage - VCCA 3 V ~ 18 V
Voltage - VCCB 3 V ~ 18 V
Output Type Non-Inverted
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MC14504
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 635075-MC14504BD
Ultra Librarian 3D Model Ultra Librarian MC14504BD CAD Model

Description

ON Semiconductor MC14504BD Hex Level Shifter

The MC14504BD from ON Semiconductor is a versatile hex level shifter designed for interfacing TTL logic levels to CMOS logic levels. This integrated circuit is essential for systems where the integration of devices operating at different voltage levels is required. The MC14504BD is part of ON Semiconductor's high-performance CMOS logic family, ensuring reliable operation and compatibility with a wide range of electronic components.

Key Features

  • Logic Level Translation: Converts TTL logic levels to CMOS logic levels, enabling communication between devices operating at different voltages.
  • Six Independent Channels: Features six separate level shifting channels, allowing for multiple translations in a single package.
  • Wide Voltage Range: Can shift logic levels between TTL (5V) and CMOS (3V to 18V), providing flexibility for various application requirements.
  • High Noise Immunity: Possesses a high degree of noise immunity, which is characteristic of CMOS devices, ensuring stable operation in electrically noisy environments.
  • Low Power Consumption: CMOS technology offers low power dissipation, making it suitable for power-sensitive applications.

Applications

The MC14504BD is ideal for a range of applications that require the interfacing of TTL and CMOS logic levels. This includes, but is not limited to:

  • Data communication systems
  • Microprocessor-based systems
  • Signal bridging in mixed-voltage environments
  • Level translation for interfacing with peripherals

Product Specifications

The MC14504BD hex level shifter is provided in a 16-pin SOIC package, ensuring easy integration into a variety of circuit designs. Its operating temperature range is from -55°C to +125°C, which allows for use in extreme environmental conditions. The device also meets the stringent requirements of the automotive industry, making it suitable for automotive applications.

With ON Semiconductor's commitment to quality, the MC14504BD is manufactured to high standards, ensuring that it meets the needs of even the most demanding applications. Whether you're designing a new system or upgrading an existing one, the MC14504BD provides a reliable and efficient solution for your level shifting needs.

You May Also Be Interested in

Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.4160
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $6.1119
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT26
Lowest to $0.1448
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1571 $57.8550
125+ $0.9494 $118.6750
190+ $0.9198 $174.7620
260+ $0.8902 $231.4520
340+ $0.8605 $292.5700
450+ $0.7715 $347.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,761 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess