EN
  • EN
  • DE

MC14514BCP

Part No MC14514BCP
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC LATCH/DCODER 4BIT 4-16 24-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 3.5mA, 8.8mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 3 V to 18 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 24-PDIP
Win Source Part Number 117542-MC14514BCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14514BCP CAD Model

Description

The MC14514BCP is a versatile and high-performance integrated circuit (IC) manufactured by ON Semiconductor, renowned for its expertise in semiconductor solutions. This IC is a 4-bit latched/4-to-16 line decoder which is designed to facilitate the interfacing of binary-coded inputs to up to 16 distinct output lines. This makes it an ideal component for applications requiring the expansion of decoder lines or the demultiplexing of signals for various control and selection operations.

Key Features

  • Multiple Output Lines: The MC14514BCP can decode four binary-coded inputs into one of sixteen mutually exclusive outputs, providing a wide range of decoding possibilities.
  • Latch Function: It features a latch storage capability to maintain the selected output line until a new input is received, enhancing the stability of the output signals.
  • High Current Sink Capability: The outputs can sink 24mA, offering sufficient current for driving LEDs, relays, and other devices directly.
  • Standard Supply Voltage: It operates optimally with a standard 5V supply voltage, making it compatible with a broad range of digital systems.
  • Low Power Consumption: Designed with power efficiency in mind, it ensures low power dissipation, which is critical in battery-operated and energy-sensitive applications.

Applications

The MC14514BCP is suitable for a variety of applications including but not limited to:

  • Memory chip select decoding
  • Data routing and multiplexing
  • Control systems for industrial processes
  • LED display driving
  • Communication systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC14514BCP is rigorously tested to ensure reliable performance in demanding environments. Its robust design ensures that it can withstand the challenges of industrial and commercial applications, making it a trusted choice for engineers and designers.

Availability

The MC14514BCP is available in a 24-pin DIP (Dual In-line Package), providing ease of integration into a wide range of circuit boards and systems. For detailed specifications and purchasing options, please refer to ON Semiconductor's official website or authorized distributors.

You May Also Be Interested in

Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess