EN
  • EN
  • DE

MC145220DTR2

Part No MC145220DTR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Description MC145220DTR2 on
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1076898-MC145220DTR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC145220DTR2 CAD Model

Description

ON Semiconductor MC145220DTR2 Product Overview

The ON Semiconductor MC145220DTR2 is a highly versatile and reliable PLL (Phase-Locked Loop) frequency synthesizer designed for use in a wide range of applications, from telecommunications to consumer electronics. This integrated circuit is engineered to provide precise frequency generation and management, which is a critical function in many modern electronic systems.

Key Features

  • Dual-Modulus Prescaler: The MC145220DTR2 features a dual-modulus prescaler that supports 8/9 or 32/33 division ratios, enabling fine frequency resolution and broad range frequency synthesis.
  • Programmable Reference Divider: It comes with a programmable reference divider, allowing the user to adjust the frequency according to specific application needs.
  • Programmable Charge Pump Current: The charge pump current is programmable, providing flexibility in loop filter design and optimization for different performance requirements.
  • Power-Down Mode: To conserve energy and extend battery life in portable devices, the MC145220DTR2 includes a power-down mode that significantly reduces power consumption when not in active use.
  • Serial Interface: The device is equipped with a serial interface for programming the various counters and registers, ensuring ease of integration and control in complex systems.

Applications

The MC145220DTR2 is suitable for a variety of applications due to its flexibility and high performance. These applications include but are not limited to:

  • Wireless communication devices
  • Base stations
  • Pagers
  • GPS receivers
  • Cable television set-top boxes
  • Portable communication devices

ON Semiconductor's commitment to quality ensures that the MC145220DTR2 meets the stringent requirements of the electronics industry. The device is available in a TSSOP-16 package, offering a compact solution that is easy to incorporate into a variety of design layouts. With its robust feature set and ON Semiconductor's renowned reliability, the MC145220DTR2 stands out as an excellent choice for your frequency synthesizer needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $1.4033

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess