EN
  • EN
  • DE

M27C128B12F1

Part No M27C128B12F1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073509-M27C128B12F1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M27C128B12F1 CAD Model

Description

The M27C128B12F1 is a high-speed 128 Kbit EPROM (Erasable Programmable Read-Only Memory) produced by STMicroelectronics. This integrated circuit is designed for applications where reliable and efficient non-volatile memory storage is essential. The product features a 128 Kbit memory capacity, which is equivalent to 16 Kbytes, and is organized as 16,384 words by 8 bits.

Key Features

  • Access Time: The M27C128B12F1 boasts a fast access time of 120 ns, making it suitable for high-performance microprocessor systems.
  • Programming Voltage: It supports a single 12.5V programming voltage, which simplifies the programming interface and reduces the complexity of the circuitry needed for writing operations.
  • Compatibility: This EPROM is compatible with the JEDEC standard, ensuring easy integration with most microprocessor systems.
  • UV Erasable: The memory content can be erased by exposure to ultraviolet light, allowing the device to be reused and reprogrammed multiple times.
  • Package: It is available in a 28-pin Ceramic DIP (Dual In-line Package), which provides robust physical protection and reliable connectivity.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for industrial applications.

Applications

The M27C128B12F1 is ideal for a wide range of applications that require a reliable and erasable memory solution. It is commonly used in:

  • Embedded systems
  • Microcontroller-based applications
  • Automotive electronics
  • Industrial control systems
  • Telecommunication devices

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the M27C128B12F1 is no exception. It undergoes rigorous testing and quality control procedures to ensure it meets the high standards expected of electronic components in critical applications.

Conclusion

In summary, the M27C128B12F1 from STMicroelectronics is a versatile and reliable EPROM that offers fast access times, UV erasability, and compatibility with industry standards. Its robust package and wide temperature range make it suitable for a variety of demanding applications. The device's quality and performance are backed by STMicroelectronics' reputation as a leading semiconductor manufacturer.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess