EN
  • EN
  • DE
  • IT

MC14538BDG

Part No MC14538BDG
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 95NS 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 25 Weeks
Features Monostable Multivibrator 95 ns 16-SOIC
Manufacturer ON Semiconductor
Series 4000B
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name MC14538
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MC14538BDG-ND, MC14538BDGOS
Quantity per package 48
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883305-MC14538BDG
Ultra Librarian 3D Model Ultra Librarian MC14538BDG CAD Model

Description

ON Semiconductor MC14538BDG Dual Precision Retriggerable/Resettable Monostable Multivibrator

The ON Semiconductor MC14538BDG is a high-performance, dual monostable multivibrator that provides precise timing for a wide range of pulse generation and waveform shaping applications. This integrated circuit is designed to be retriggerable and resettable, which allows for versatile timing configurations suitable for various electronic systems.

Key Features

  • Retriggerable/Resettable Operation: The MC14538BDG can be triggered repeatedly and has a master reset function for each multivibrator, providing flexibility in timing applications.
  • Dual Channels: It contains two independent channels that can be used in tandem or individually, offering design versatility.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 3 V to 15 V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
  • High Output Current: Capable of sourcing or sinking up to 100 mA of output current, it can directly drive loads in a circuit.
  • Output Pulse Width Range: The pulse width is adjustable through external timing components (resistor and capacitor), with the range extending from microseconds to hours.
  • Standard Pin Configuration: The MC14538BDG comes in a 16-pin SOIC package, which is widely used and compatible with standard PCB layouts.
  • Temperature Stability: The temperature stability of the timing periods ensures reliable operation across a wide temperature range.
  • Lead-Free and RoHS Compliant: This component adheres to environmental standards, reducing hazardous substances in electronic devices.

Applications

The MC14538BDG is suitable for a variety of applications, including:

  • Timing circuits
  • Pulse shaping and delay functions
  • Missing pulse detectors
  • Sequential timers
  • Enabling or disabling functions
  • Industrial controls
  • Automotive systems
  • Communication devices

With its robust feature set and flexibility, the ON Semiconductor MC14538BDG is an ideal choice for designers looking to implement reliable and precise timing solutions in their electronic projects.

You May Also Be Interested in

Linear Technology
IC MONO MULTIVIBRATOR TSOT23-6 / Monostable Multivibrator Single-Element -40°C 85°C Automotive 6-Pin TSOT-23 T/R
Lowest to $7.8765
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.5845
ON Semiconductor
Monostable Multivibrator
Lowest to $2.6364
STMicroelectronics
IC MULTIVIBRATOR DUAL 16-TSSOP
Lowest to $0.3198
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON
Lowest to $0.3640
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $9.0792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3287 $57.5225
420+ $0.2697 $113.2740
645+ $0.2613 $168.5385
890+ $0.2528 $224.9920
1,150+ $0.2444 $281.0600
1,535+ $0.2192 $336.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,300 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess