EN
  • EN
  • DE

MC14549B

Part No MC14549B
Manufacturer ON Semiconductor
Description Successive Approximation Registers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217930-MC14549B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC14549B CAD Model

Description

ON Semiconductor MC14549B Product Overview

The MC14549B from ON Semiconductor is a versatile and high-performance CMOS (Complementary Metal-Oxide-Semiconductor) shift register designed for use in a wide array of digital applications. This integrated circuit is well-suited for tasks that require the serial-to-parallel conversion of data, making it an essential component for many electronic systems.

Key Features

  • Serial Input/Parallel Output: The MC14549B is designed to facilitate the conversion of serial data input to parallel output, which is ideal for interfacing with microprocessors and other digital systems that handle data in a parallel format.
  • High-Speed Operation: With its CMOS technology, the MC14549B can operate at high speeds, ensuring quick data processing and reduced transition times.
  • Low Power Consumption: The device is engineered for low power consumption, making it suitable for battery-operated devices and energy-efficient applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range, accommodating various levels of power supply and offering flexibility in system design.
  • Multiple Package Options: The MC14549B is available in several package types, including DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), providing compatibility with different mounting and space requirements.

Applications

The MC14549B is a highly adaptable component that can be implemented in numerous applications. Its primary use cases include:

  • Data communication systems
  • Instrumentation and control circuits
  • Interface circuits for microprocessors
  • Remote control receivers
  • Digital signal processing

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC14549B is no exception. It is manufactured to meet stringent standards, ensuring consistent performance and durability for professional and industrial environments. Users can trust this shift register to deliver precise and reliable operation in their electronic systems.

Conclusion

Whether you are developing a new digital device or upgrading an existing system, the MC14549B from ON Semiconductor offers the functionality, speed, and efficiency required to meet your serial-to-parallel data conversion needs. Its robust design and flexible features make it a valuable addition to any electronic project.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9037 $64.5185
11+ $10.5879 $116.4669
17+ $10.2564 $174.3588
24+ $9.9261 $238.2264
31+ $9.5946 $297.4326
41+ $8.6024 $352.6984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess