EN
  • EN
  • DE

MC14556BDR2

Part No MC14556BDR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Dual Binary to 1-of-4 Decoder/Demultiplexer | IC DCODER/DEMUX DUAL 1:4 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Type Decoder/Demultiplexer
Independent Circuits 2
Current - Output High, Low 8.8mA, 8.8mA
Voltage Supply Source Dual Supply
Supply Voltage (V) 3V ~ 18V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 4556
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1217952-MC14556BDR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC14556BDR2 CAD Model

Description

ON Semiconductor MC14556BDR2 Product Overview

The ON Semiconductor MC14556BDR2 is a versatile and high-performance dual binary up counter integrated circuit (IC), designed to cater to a wide range of applications that require reliable and precise counting operations. This IC is part of the MC14500 family, which is renowned for its robustness and ease of use in various electronic designs.

Key Features

  • Dual Binary Counters: The MC14556BDR2 contains two independent counters that can be used in various configurations, providing flexibility in application design.
  • Wide Operating Voltage: This device operates over a wide voltage range from 3 V to 18 V, making it suitable for both low-power and standard logic level applications.
  • High-Speed Operation: With its ability to perform at high speeds, the MC14556BDR2 is ideal for applications requiring fast counting capabilities.
  • Master Reset: The inclusion of a master reset function allows for quick and easy resetting of the counters to their initial state, enhancing the control over counting operations.
  • Output Capability: The outputs can drive up to 10 LSTTL loads, ensuring compatibility with a range of digital circuits and providing ample driving capability.
  • Low Power Consumption: Designed with power efficiency in mind, the device ensures minimal power wastage, making it suitable for battery-powered and energy-sensitive applications.

Applications

The MC14556BDR2 is ideal for use in a variety of applications where counting functionality is required. These include:

  • Industrial control systems
  • Frequency dividers
  • Timers and clocks
  • Digital counters and displays
  • Consumer electronics
  • Automated systems requiring sequential control

Package and Quality Assurance

The MC14556BDR2 comes in a compact SOIC-16 package, which is suitable for space-constrained applications while providing adequate thermal performance. ON Semiconductor is committed to delivering high-quality products, and this IC is no exception, adhering to strict industry standards for reliability and performance.

In summary, the MC14556BDR2 from ON Semiconductor is a practical solution for designers looking to implement counting functions in their systems, offering a blend of performance, flexibility, and reliability. Its wide operating voltage range, high-speed operation, and low power consumption make it a valuable addition to any electronic project requiring precise and efficient counting.

You May Also Be Interested in

ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Lowest to $44.4546
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Lowest to $0.8732
Texas Instruments
IC PRIORITY ENCOD 1X10:4 16-SOIC
Lowest to $1.8916
Texas Instruments
IC MULTIPLEXER 1 X 8:1 16-PDIP
Lowest to $0.1956
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-PDIP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 4 X 1:1 48-TSSOP
Need more? Email Us
Microchip Technology
IC DIFF DIG MULTPL 2X2:1 20TSSOP
Lowest to $7.2762
Renesas Electronics America
IC BUS SWITCH 10 X 1:1 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4910 $58.9200
290+ $0.4029 $116.8410
445+ $0.3903 $173.6835
615+ $0.3777 $232.2855
795+ $0.3651 $290.2545
1,060+ $0.3273 $346.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess