EN
  • EN
  • DE

MC14573DR2

Part No MC14573DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077007-MC14573DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC14573DR2 CAD Model

Description

The MC14573DR2 is a versatile CMOS triple analog switch with a wide range of applications, manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is designed to offer high-performance switching capabilities in various electronic systems, making it an essential component for designers and engineers looking to create efficient and reliable solutions.

Key Features

  • Triple Analog Switch: The device contains three independent switches, providing flexibility in controlling multiple signal paths.
  • Low Power Consumption: As a CMOS device, it boasts low power dissipation, which is crucial for battery-powered and energy-sensitive applications.
  • High Accuracy: The MC14573DR2 ensures precise signal switching with minimal charge injection and low off-source leakage, maintaining signal integrity.
  • Broad Voltage Range: It operates over a wide analog input voltage range, accommodating various signal levels for diverse applications.
  • Compatibility: The switch is compatible with TTL and CMOS logic levels, allowing for easy integration into digital systems.

Applications

The MC14573DR2 is suitable for a wide array of applications, including but not limited to:

  • Sample and hold circuits
  • Analog multiplexing and demultiplexing
  • Signal gating
  • Audio and video switching
  • Communication systems
  • Data acquisition systems

Package and Quality

The device is offered in a compact SOIC-16 package, which is ideal for space-constrained applications. ON Semiconductor is committed to the highest standards of quality and reliability, and the MC14573DR2 is no exception, adhering to rigorous industry standards and certifications.

Conclusion

In conclusion, the ON Semiconductor MC14573DR2 triple analog switch is a highly adaptable component that combines functionality, efficiency, and reliability. Whether it's for industrial, consumer, or automotive electronics, the MC14573DR2 provides the performance and versatility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Lowest to $0.4340
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess