EN
  • EN
  • DE

MC1458

Part No MC1458
Manufacturer ON Semiconductor
Description DUAL OPERATIONAL AMPLIFIERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1217984-MC1458
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian MC1458 CAD Model

Description

ON Semiconductor MC1458 Dual General-Purpose Operational Amplifier

The MC1458, manufactured by ON Semiconductor, is a monolithic dual operational amplifier that has been designed with an intent to offer a perfect balance between performance and cost. This operational amplifier is a classic choice for a myriad of applications ranging from consumer electronics to industrial control systems due to its versatility and reliability.

The MC1458 integrates two independent op-amps in a single package, making it an economical choice for designs where board space is at a premium. Each amplifier exhibits a high gain, typically around 100 dB, which is beneficial for a wide array of audio and signal conditioning applications. The device operates at a voltage range of ±3V to ±18V, providing designers with flexibility in various power supply configurations.

Key Features:

  • Wide Power Supply Range: The MC1458 can operate from dual supplies ranging from ±3V to ±18V, or a single supply of up to 36V, accommodating a diverse set of applications.
  • Dual Amplifier Design: With two op-amps in one package, it saves space and simplifies design in dual-channel applications.
  • High Input Resistance: The input resistance is typically high, which minimizes the current draw from the input source and preserves signal integrity.
  • Low Offset Voltage: This operational amplifier features a low input offset voltage, which reduces the need for external calibration and simplifies the design process.
  • Short-Circuit Protection: The MC1458 is equipped with internal short-circuit protection, safeguarding the device against immediate damage from output overloads.

Applications for the MC1458 are diverse and include sensor amplifiers, voltage followers, integrators, active filters, and many other analog circuits. Its robust design ensures stable operation for control systems and power regulation modules. Furthermore, the MC1458 is a drop-in replacement for many similar op-amp models, offering designers an easy upgrade path for improving existing designs.

ON Semiconductor's commitment to quality ensures that the MC1458 meets stringent standards, offering both reliability and performance for cost-sensitive designs. Whether you are designing consumer electronics or complex industrial systems, the MC1458 is a solid choice for a dual operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess