EN
  • EN
  • DE
  • IT

MC1496BDR2G

Part No MC1496BDR2G
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description Balanced Modulators/Demodulators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Modulator/Demodulator
Frequency 300MHz
RF Type FM
Package 14-SOIC (0.154", 3.90mm Width)
Manufacturer Package 14-SOIC
Win Source Part Number 1218035-MC1496BDR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC1496B
Introduction Date January 17, 1997
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC1496BDR2G CAD Model

Description

ON Semiconductor MC1496BDR2G Balanced Modulator/Demodulator

The MC1496BDR2G from ON Semiconductor is a high-performance, monolithic balanced modulator-demodulator that has been expertly designed to deliver exceptional signal processing capabilities. This integrated circuit is a widely recognized and versatile component, often utilized in communication systems for modulation and demodulation of signals. Its applications span across various domains such as amplitude modulation (AM), double sideband (DSB), single sideband (SSB) modulation, suppressed carrier modulations, synchronous detection, FM or PM detection, and more.

This device is constructed using ON Semiconductor's advanced semiconductor technology, ensuring a high degree of reliability and functionality. The MC1496BDR2G operates over a wide frequency range, making it suitable for a broad spectrum of RF and IF signal processing tasks. Its balanced architecture provides excellent carrier rejection, minimizing the potential for unwanted mixing products and thus ensuring a clean and precise output signal.

The MC1496BDR2G is provided in a compact SOIC-14 package, designed for surface-mount technology, which makes it an excellent choice for space-constrained applications. It requires minimal external components, simplifying design and reducing overall system costs. The device also features a wide operating voltage range, typically from 4.5 V to 18 V, allowing for flexible integration into various circuit designs.

Key features of the MC1496BDR2G include:

  • Excellent carrier suppression, typically better than 65 dB
  • Highly balanced gain and phase characteristics
  • Low distortion output
  • Wide dynamic range
  • Adjustable gain and scalability
  • High reliability and long operational life

Engineers and designers value the MC1496BDR2G for its ease of use, performance consistency, and ON Semiconductor's commitment to quality. Whether it's for advanced communication systems, signal processing equipment, or any application requiring a high-quality balanced modulator-demodulator, the MC1496BDR2G stands out as a top choice for professionals seeking the best in electronic components.

With its combination of features, the MC1496BDR2G is an essential building block in the electronics industry, enabling innovative solutions and enhancing the performance of communication systems worldwide.

You May Also Be Interested in

ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.9106
M/A-Com Technology Solutions
DRIVER,SMT,ASIC
Lowest to $11.3921
Analog Devices Inc.
IC ADC 12BIT AFE 4CH MUX 64TQFP
Lowest to $19.7222
Harris Corporation
2.4GHZ UP/OWN CONVERTER
Need more? Email Us
Mini-Circuits
2X SMT MULTIPLIER, OUTPUT FREQ 2
Lowest to $17.0515
ON Semiconductor
CAR RADIO FM FE SYSTEM / RF IC
Lowest to $0.7207
Microchip Technology
IC DAB DGTL PROC DEVICE 121BGA
Lowest to $54.5627
ON Semiconductor
MOBILE TUNER IC / RF IC
Lowest to $36.8056
National Semiconductor (TI)
CONSUMER CIRCUIT, PDIP14
Lowest to $0.7529

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2047 $50.1515
600+ $0.1679 $100.7400
925+ $0.1627 $150.4975
1,275+ $0.1574 $200.6850
1,645+ $0.1522 $250.3690
2,200+ $0.1365 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,360 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess