EN
  • EN
  • DE

MC33064D-5G

Part No MC33064D-5G
Manufacturer ON Semiconductor
Catalog PMIC - Supervisors
Description IC SENSING CIRCUIT 5V UV 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Voltage - Threshold 4.6V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 114403-MC33064D-5G
Ultra Librarian 3D Model Ultra Librarian MC33064D-5G CAD Model

Description

ON Semiconductor MC33064D-5G Voltage Supervisor IC

The ON Semiconductor MC33064D-5G is a precision voltage supervisor integrated circuit (IC) designed to monitor voltage levels in a wide array of electronic applications. This device is particularly suited for use in power supply systems to control the power-on reset function, helping to ensure that microprocessors and other digital systems initialize correctly and operate safely.

The MC33064D-5G is part of the MC33064 series, which are undervoltage sensing circuits that trigger a reset if the input voltage drops below a precisely defined threshold. With a threshold voltage of 4.55 volts, this particular model is optimized for 5V systems. The device features a significant delay time, which is inherently programmed to be approximately 300ms, providing a stable reset signal without the need for external capacitors.

Key features of the MC33064D-5G include:

  • Threshold Voltage: Precisely set at 4.55V for 5V systems.
  • Operating Voltage Range: Designed to operate over a wide voltage range from 1V to 10V.
  • Programmed Delay Time: Approximately 300ms delay to ensure system stability.
  • Low Standby Current: Helps to conserve power in battery-operated devices.
  • Temperature Range: Capable of operating across a wide temperature range, making it suitable for various environments.
  • Packaging: Available in a small outline package (SOIC), specifically in an 8-pin configuration, making it easy to integrate into space-constrained designs.

The MC33064D-5G is commonly used in microprocessor-based systems, portable/battery-powered equipment, intelligent instruments, and critical microcontroller power monitoring. Its primary function is to monitor the system voltage and reset the system reliably when necessary, thereby preventing malfunction due to power dips or brownouts.

With its precise voltage monitoring capabilities and integrated delay, the MC33064D-5G ensures that systems remain within safe operating conditions, which is crucial for maintaining the integrity and reliability of electronic devices. The compact form factor and low power consumption make it an ideal choice for designers looking to add robust power management to their applications without compromising on space or energy efficiency.

You May Also Be Interested in

Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6302 $50.4160
195+ $0.5171 $100.8345
300+ $0.5010 $150.3000
415+ $0.4848 $201.1920
535+ $0.4687 $250.7545
715+ $0.4202 $300.4430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess