EN
  • EN
  • DE

MC33064P-5.0

Part No MC33064P-5.0
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830395-MC33064P-5.0
Ultra Librarian 3D Model Ultra Librarian MC33064P-5.0 CAD Model

Description

ON Semiconductor MC33064P-5.0 Voltage Supervisor IC

The MC33064P-5.0 is a precision voltage supervisory integrated circuit (IC) designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This device is specifically engineered to monitor the power supply performance of microprocessors and other voltage-sensitive systems. With its tight regulation and precision sensing capabilities, the MC33064P-5.0 ensures that systems operate within their specified voltage ranges, providing protection against overvoltage, undervoltage, and other voltage-related anomalies.

Key Features

  • Precision Voltage Sensing: The MC33064P-5.0 is capable of accurately detecting voltage thresholds, ensuring reliable operation of the system it is monitoring.
  • Low Power Consumption: The device is optimized for low power consumption, making it an ideal choice for energy-sensitive applications.
  • Threshold Voltage: A fixed voltage threshold of 4.55 volts (with a tolerance of ±2%) provides a precise reference for monitoring 5V power supplies.
  • Reset Time Delay: The built-in time delay feature prevents nuisance resets by ensuring that the power supply has stabilized before allowing the system to resume operation.
  • Output Configuration: The open-collector output of the MC33064P-5.0 can be connected to a pull-up resistor to interface with a variety of logic levels.
  • Temperature Range: The device operates over a wide temperature range, making it suitable for industrial and automotive applications.

Applications

  • Microprocessor Systems
  • Computers and Computer Peripherals
  • Portable/Battery-Powered Equipment
  • Industrial Control Systems
  • Automotive Systems

The MC33064P-5.0 is housed in a standard 8-pin PDIP (Plastic Dual-In-Line Package), making it easy to integrate into a wide variety of circuit designs. Its robust design ensures that it can withstand harsh conditions while providing consistent performance. Whether it's for consumer electronics or more demanding industrial environments, the MC33064P-5.0 from ON Semiconductor is a reliable choice for voltage supervision needs.

For further details, datasheets, and technical specifications, customers are encouraged to visit the ON Semiconductor website or contact their local sales representative.

You May Also Be Interested in

NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess