EN
  • EN
  • DE

MAX1781ETM+C6D

Part No MAX1781ETM+C6D
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description MAX1781 BATTERY PACK CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers
Mfr Maxim Integrated
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 702180-MAX1781ETM+C6D
Ultra Librarian 3D Model Ultra Librarian MAX1781ETM+C6D CAD Model

Description

Maxim Integrated's MAX1781ETM+C6D: A High-Performance Battery Management Solution

The MAX1781ETM+C6D from Maxim Integrated is a sophisticated battery management chip designed to cater to the advanced requirements of modern rechargeable battery applications. This integrated circuit is specifically engineered to provide precise monitoring and protection for multi-cell battery packs, ensuring safety, longevity, and optimal performance.

Key Features:

  • Advanced Battery Monitoring: The MAX1781ETM+C6D is capable of accurately monitoring several battery parameters, such as voltage, current, and temperature, which are critical for maintaining the health and efficiency of the battery pack.
  • Multi-Cell Support: It supports a wide range of battery configurations, making it a versatile choice for various applications, including laptops, power tools, and energy storage systems.
  • Integrated Protection Circuits: The device includes built-in protection features that safeguard the battery pack from conditions such as overvoltage, undervoltage, overcurrent, and overtemperature.
  • High Precision: With its high-precision measurement capabilities, the MAX1781ETM+C6D ensures the reliability and accuracy of battery monitoring, which is essential for maximizing battery life and performance.
  • Communication Interface: The chip offers a serial communication interface for easy integration with a microcontroller or processor, allowing for real-time battery management and monitoring.

Applications:

The versatility of the MAX1781ETM+C6D makes it suitable for a wide array of applications, including:

  • Portable Computing Devices
  • Electric Vehicles
  • Uninterruptible Power Supplies (UPS)
  • Medical Devices
  • Industrial Battery Systems

Why Choose MAX1781ETM+C6D?

Maxim Integrated's commitment to quality and performance is evident in the MAX1781ETM+C6D. With its comprehensive feature set and robust design, this battery management solution stands out as an excellent choice for designers looking to enhance the safety, efficiency, and reliability of their battery-powered products. Whether you're developing a consumer electronics device or an industrial-grade battery system, the MAX1781ETM+C6D provides the advanced functionality required to meet the demands of today's sophisticated battery applications.

You May Also Be Interested in

Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Ricoh
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
Ricoh
Lowest to $13.5909
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446
Freescale Semiconductor - NXP
Integrated S12 Based Relay Driver with LIN
Lowest to $9.8418
Sipex Corporation
Dual Supply Synchronous Buck Controller
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1134 $78.3402
6+ $21.4264 $128.5584
9+ $20.7565 $186.8085
12+ $20.0878 $241.0536
15+ $19.4179 $291.2685
20+ $17.4093 $348.1860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess