EN
  • EN
  • DE

MC33071APG

Part No MC33071APG
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V Operational Amplifiers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Amplifier Type General
Number of Circuits 1
SR - Slew Rate 13 V/μs
GBP - Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Operating Supply Current 1.9mA
Output Current per Channel 30mA
Dual Supply Voltage (±) 3 V ~ 44 V, ±1.5 V ~ 22 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 1218163-MC33071APG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33071
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33071APG CAD Model

Description

ON Semiconductor MC33071APG Operational Amplifier

The MC33071APG from ON Semiconductor is a high-performance operational amplifier that offers a perfect balance of features suitable for a vast array of applications. This integrated circuit is designed for low power consumption while maintaining high bandwidth and fast slew rates, making it an ideal choice for analog signal conditioning, filtering, and amplification tasks.

The MC33071APG boasts a single operational amplifier in an 8-pin DIP (Dual In-line Package) configuration, which provides ease of integration into existing circuits. With a typical supply voltage range of 3V to 44V, this op-amp is versatile enough to be used in both single-supply and split-supply operations, accommodating a broad spectrum of power requirements. This flexibility makes it suitable for consumer, industrial, and automotive applications.

Key features of the MC33071APG include a high gain bandwidth product of 4.5 MHz and a slew rate of 13 V/µs, ensuring swift and accurate response to input signal changes. This performance is particularly beneficial in audio processing, control systems, and other applications where signal fidelity is paramount. The device also offers low input bias currents, which minimizes errors in high impedance circuits, and a low input offset voltage for precise amplification.

Moreover, the MC33071APG is designed with ON Semiconductor's commitment to reliability and quality. It operates within an extended temperature range of -40°C to +125°C, which ensures stability and functionality even under harsh conditions. The device also features short-circuit protection and frequency compensation implemented internally, which simplifies design considerations and enhances overall system robustness.

Whether you're designing a sophisticated audio system, a precision sensor interface, or any application requiring a reliable and efficient operational amplifier, the MC33071APG from ON Semiconductor is an excellent choice that combines performance, flexibility, and durability.

For detailed specifications and application notes, designers are encouraged to refer to the official datasheet provided by ON Semiconductor, which offers comprehensive information to facilitate optimal use of this op-amp in various circuit designs.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess