EN
  • EN
  • DE

MC33074ADTBR2

Part No MC33074ADTBR2
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Single Supply 3.0 V to 44 V Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Amplifier Type General Purpose
Slew Rate 13V/μs
Gain Bandwidth Product 4.5MHz
Current - Input Bias 100nA
Voltage - Input Offset 500μV
Supply Current 1.9mA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 3V ~ 44V, ±1.5V ~ 22V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number MC33074A
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1218177-MC33074ADTBR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33074ADTBR2 CAD Model

Description

The ON Semiconductor MC33074ADTBR2 is a high-performance operational amplifier (op-amp) that delivers exceptional accuracy and stability. It is designed to meet the stringent requirements of a wide range of electronic applications, from industrial control systems to consumer electronics. This versatile op-amp features a quad-circuit configuration and comes in a TSSOP-14 package, making it suitable for compact designs where space is at a premium.

Key Features

  • Wide Supply Voltage Range: The MC33074ADTBR2 operates on a supply voltage range from 3 V to 44 V, accommodating various application needs and ensuring compatibility with both single and dual supply operations.
  • High Gain Bandwidth Product: With a gain bandwidth product of 4.5 MHz, this op-amp is capable of handling high-speed signals, making it ideal for audio processing, filtering, and other signal conditioning applications.
  • Low Input Offset Voltage: The device boasts a low input offset voltage, which minimizes error and enhances overall system accuracy.
  • Output Short-Circuit Protection: Built-in output short-circuit protection ensures that the device is safeguarded against potential damage from output to ground or supply shorts.
  • Low Total Harmonic Distortion: The MC33074ADTBR2 is designed to produce low total harmonic distortion (THD), which is crucial for high-fidelity audio applications and precision instrumentation.

Applications

The MC33074ADTBR2 is a versatile component that can be used in a variety of applications. Its robust performance makes it suitable for:

  • Audio processing equipment
  • Active filters and signal conditioning
  • Analog-to-digital converters
  • Sensor interfaces
  • Industrial control systems
  • Professional audio equipment
  • Automotive systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33074ADTBR2 is no exception. It is manufactured using high-grade materials and subjected to rigorous testing to ensure it meets the highest standards of reliability and performance.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4290 $50.0150
90+ $1.1726 $105.5340
135+ $1.1359 $153.3465
185+ $1.0993 $203.3705
240+ $1.0626 $255.0240
315+ $0.9527 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess