ON Semiconductor MC33076DR2 Operational Amplifier
The MC33076DR2 is a high-performance operational amplifier from ON Semiconductor, renowned for its precision and power efficiency. This device is designed to cater to a wide range of applications, including industrial control systems, test equipment, automotive electronics, and audio processing. The MC33076DR2 is characterized by its low input offset voltage, high gain bandwidth product, and low total harmonic distortion, making it an ideal choice for applications that require accurate signal amplification.
Featuring a dual operational amplifier configuration, the MC33076DR2 comes in a compact 8-pin SOIC package, which makes it suitable for space-constrained applications. The device operates over a wide range of power supply voltages, from ±2V to ±18V, providing flexibility in various circuit designs. Its rail-to-rail output capability ensures maximum dynamic range, which is particularly beneficial in single-supply operations.
The MC33076DR2 boasts a high slew rate of 4.5 V/μs, which allows it to respond quickly to changes in input signals, a crucial attribute for fast analog circuits. This feature, along with a gain bandwidth product of 20 MHz, enables the device to handle high-frequency signals with minimal phase distortion, making it suitable for video processing and high-speed data acquisition systems.
With its low input bias current and excellent temperature stability, the MC33076DR2 maintains its performance across a broad temperature range, ensuring reliability in harsh environments. The operational amplifier also includes features such as short-circuit protection and large output voltage swing, which contribute to the device's robustness and durability.
For designers and engineers looking for an op-amp that combines precision, speed, and reliability, the MC33076DR2 from ON Semiconductor is an excellent choice. Its versatility and high performance make it a valuable component in enhancing the overall efficiency and accuracy of electronic systems.
For more detailed specifications and application notes, or to order samples, please visit the ON Semiconductor website or contact your local ON Semiconductor sales representative.