EN
  • EN
  • DE

MC33110DR2G

Part No MC33110DR2G
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077153-MC33110DR2G
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC33110DR2G CAD Model

Description

ON Semiconductor MC33110DR2G Overview

The MC33110DR2G is a versatile and high-performance audio processor integrated circuit (IC) from ON Semiconductor, designed to offer noise reduction capabilities with minimal external components. This IC is particularly well-suited for telecommunication applications, providing improved sound quality and clarity in devices such as mobile phones, hands-free systems, and headsets.

Key Features

  • Dynamic Noise Reduction: The MC33110DR2G employs a dynamic noise reduction system that significantly reduces background noise, enhancing the overall audio experience for the user.
  • Low Voltage Operation: With an operating voltage range of 2.7V to 5.5V, this IC is ideal for battery-powered devices, ensuring efficient power usage without compromising performance.
  • Minimal External Components: Designed to work with a minimal number of external components, the MC33110DR2G simplifies circuit design and reduces overall system cost.
  • Surface-Mount Package: It comes in a compact SOIC-8 package, making it suitable for space-constrained applications and enabling streamlined integration into a variety of electronic systems.

Applications

  • Mobile Phones
  • Hands-Free Systems
  • Headsets
  • Teleconferencing Equipment
  • Other Audio Processing Applications

Product Specifications

The MC33110DR2G features a wide dynamic range and operates within an ambient temperature range of -40°C to +85°C, ensuring reliability and stability across various environmental conditions. The device's power consumption is optimized for extended battery life, which is critical for portable applications.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33110DR2G is no exception. It is designed to meet the stringent requirements of the telecommunications industry, ensuring long-term reliability and consistent performance. Additionally, the product is RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In conclusion, the MC33110DR2G from ON Semiconductor represents a robust solution for audio processing needs, combining noise reduction technology, low power operation, and ease of integration, making it an excellent choice for designers looking to enhance the audio quality of their telecommunication products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.4340
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess