EN
  • EN
  • DE

MC33163DWR2

Part No MC33163DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.4 A, Step-Up/Down/Inverting Switching Regulators | IC REG BUCK BST ADJ 3.4A 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 3.4A (Switch)
Switching Frequency 50kHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC33163
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1218227-MC33163DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33163DWR2 CAD Model

Description

ON Semiconductor MC33163DWR2 Overview

The ON Semiconductor MC33163DWR2 is a versatile and robust DC-DC converter integrated circuit designed to cater to a wide range of power management applications. This IC is capable of providing efficient voltage conversion, making it an ideal solution for portable devices, automotive applications, and various industrial equipment.

Key Features

  • Wide Input Voltage Range: The MC33163DWR2 operates over a broad input voltage range, accommodating various power sources and fluctuating voltages, ensuring consistent performance across diverse operating conditions.
  • High Output Switch Current: With its ability to handle high output switch current, this IC can deliver the power necessary for demanding applications, providing reliable and stable operation.
  • Adjustable Output Voltage: Users can set the output voltage to their specific requirements, offering flexibility and customization for different circuit designs.
  • High Precision Reference Voltage: A stable and precise reference voltage ensures accurate output regulation, which is critical for sensitive electronic components and systems.
  • Thermal Shutdown and Current Limiting: Built-in protection features such as thermal shutdown and current limiting enhance the safety and durability of the device by preventing damage from overheating and overcurrent conditions.
  • Frequency Operation: The IC supports a high-frequency operation that allows for smaller external components, reducing the overall size and cost of the power supply design.

Applications

The MC33163DWR2 is suitable for a variety of applications, including:

  • Portable electronic devices
  • Automotive systems
  • Power supplies for industrial equipment
  • Battery-operated gadgets
  • Switching regulators in communication devices

Package and Quality

The MC33163DWR2 is available in a SOIC-16 wide body package, which is compact yet allows for adequate heat dissipation and ease of integration into various circuit layouts. ON Semiconductor is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for reliability and performance.

Investing in the MC33163DWR2 from ON Semiconductor means choosing a high-quality, reliable DC-DC converter that will enhance the efficiency and longevity of your electronic designs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8103 $59.0163
51+ $2.3058 $117.5958
78+ $2.2339 $174.2442
107+ $2.1619 $231.3233
139+ $2.0898 $290.4822
185+ $1.8736 $346.6160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess