EN
  • EN
  • DE

MC33164D-5

Part No MC33164D-5
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218231-MC33164D-5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164D-5 CAD Model

Description

ON Semiconductor MC33164D-5 Voltage Supervisor IC

The MC33164D-5 is a precision voltage supervisor integrated circuit (IC) designed by ON Semiconductor, renowned for its high-quality electronic components. This compact and efficient IC is engineered to monitor the voltage level of power supplies or voltage references and ensure that the systems are functioning within their specified voltage ranges.

With its fast response time and low power consumption, the MC33164D-5 is an ideal solution for a variety of applications including microprocessor systems, digital systems, and portable battery-powered devices. Its primary function is to provide a reset signal to the host system whenever the monitored voltage drops below a predefined threshold, thereby protecting the system from unstable operation due to insufficient power.

The MC33164D-5 features a fixed voltage threshold of 4.55V, which is a common reset trigger level for 5V systems. It has an open-drain output configuration, which allows for flexibility in interfacing with different logic levels. The output remains asserted until the voltage rises back above the reset threshold plus a hysteresis margin, ensuring a clean reset signal without false triggering.

Constructed in a small-outline package, the MC33164D-5 is space-efficient and can be easily integrated into space-constrained applications. It is designed for a wide operating temperature range, making it suitable for industrial and automotive environments where temperature variations are a concern.

Key features of the MC33164D-5 include:

  • Precision monitoring of 5V power supply voltages
  • Fixed threshold voltage of 4.55V
  • Open-drain output for easy interfacing
  • Low power consumption for battery-powered applications
  • Fast response time to ensure timely system protection
  • Wide operating temperature range for reliability in varying conditions
  • Compact SOIC-8 package for space-saving design

ON Semiconductor's commitment to quality ensures that the MC33164D-5 meets stringent reliability and performance standards. This voltage supervisor IC is a crucial component for maintaining the integrity of electronic systems and preventing damage caused by voltage anomalies.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess