EN
  • EN
  • DE

MC33164P-3

Part No MC33164P-3
Manufacturer ON Semiconductor
Description MICROPOWER UNDERVOLTAGE SENSING CIRCUITS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1218237-MC33164P-3
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC33164P-3 CAD Model

Description

ON Semiconductor MC33164P-3 Voltage Supervisor IC

The ON Semiconductor MC33164P-3 is a precision voltage supervisor designed to monitor voltage levels within electronic systems, ensuring that the voltages stay within a predetermined range. This critical component is essential for applications where voltage monitoring is crucial for the reliability and performance of the system.

Key Features

  • Undervoltage Sensing: The MC33164P-3 can detect when the supply voltage drops below a preset threshold, activating its output to signal the condition.
  • Programmable Voltage Threshold: Users can set the voltage threshold according to their specific requirements, offering flexibility across different applications.
  • Low Power Consumption: This IC is designed for low power operation, making it suitable for power-sensitive applications.
  • Fast Response Time: The device reacts quickly to under-voltage conditions, providing timely responses to potential issues.
  • Open-Collector Output: The open-collector output configuration allows for easy interfacing with other components of the system, such as microcontrollers or other logic devices.
  • Temperature Range: The MC33164P-3 operates over a broad temperature range, making it suitable for industrial environments.

Applications

The MC33164P-3 is versatile and can be employed in a wide range of applications, including:

  • Computer systems
  • Power supplies
  • Automotive systems
  • Battery-operated devices
  • Medical equipment

Package and Quality

ON Semiconductor's MC33164P-3 comes in a standard PDIP-8 package, which is easy to handle and integrate into various circuit designs. The device is manufactured to high-quality standards, ensuring reliability and performance consistency.

Conclusion

With its precision voltage monitoring capabilities and flexible configuration, the ON Semiconductor MC33164P-3 is an excellent choice for designers looking to enhance the safety and reliability of their electronic systems. Its low power consumption and fast response time make it an industry favorite for a multitude of applications where voltage supervision is paramount.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess