The MC33166TVG from ON Semiconductor is a versatile and robust high-performance switching regulator designed for a wide range of applications. This component is engineered to provide efficient, reliable power conversion in systems requiring voltage regulation and power management.
Key Features:
- Adjustable Output Voltage: The MC33166TVG offers an adjustable output voltage feature, giving designers the flexibility to set the voltage according to the needs of the application. This makes it suitable for a variety of uses, from industrial to consumer electronics.
- High Efficiency: The switching regulator is designed for high efficiency, which is vital for reducing heat generation and improving system reliability. This efficiency also leads to energy savings, making the device an eco-friendly option.
- Wide Input Voltage Range: With a broad input voltage range, the MC33166TVG can handle a variety of power supplies, making it a versatile choice for different environments and applications.
- Protection Features: It includes multiple protection features such as thermal shutdown, current limiting, and overvoltage protection. These features ensure the safety and longevity of both the regulator and the system it is used in.
Applications:
The MC33166TVG is suitable for a range of applications, including but not limited to:
- Switching power supplies
- DC-to-DC converters
- Motor control
- Automotive systems
- Telecommunications equipment
Technical Specifications:
- Package: TO-220
- Output Type: Adjustable
- Number of Outputs: 1
- Output Voltage: Adjustable
- Output Current: Up to 3.3A
- Switching Frequency: Up to 150kHz
- Operating Temperature Range: -40°C to +85°C
Overall, the ON Semiconductor MC33166TVG is a reliable and efficient solution for power regulation needs, offering flexibility, durability, and high performance. Its comprehensive protection features and wide input voltage range make it a go-to component for designers looking to enhance their power management systems.