EN
  • EN
  • DE

MC33275DT-3.0RK

Part No MC33275DT-3.0RK
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3V 300MA DPAK / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA DPAK
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 13V
Voltage - Output (Min/Fixed) 3V
Voltage Dropout (Max) 0.5V @ 300mA
Current - Output 300mA
Current - Quiescent (Iq) 200 µA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number MC33275
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number =MC33275DT=3.0RK,2156-MC33275DT-3.0RK-ONTR,MC33275DT-3.0RKOS,ONSONSMC33275DT-3.0RK
Standard Package 2,500
Win Source Part Number 1323647-MC33275DT-3.0RK
Ultra Librarian 3D Model Ultra Librarian MC33275DT-3.0RK CAD Model

Description

ON Semiconductor MC33275DT-3.0RK Low Dropout Voltage Regulator

The MC33275DT-3.0RK from ON Semiconductor is a highly efficient, low dropout voltage regulator specifically designed to deliver a constant 3.0 V output voltage with an impressive accuracy. This component is an ideal choice for modern electronic applications where voltage regulation with minimal power loss is crucial.

Constructed with ON Semiconductor's advanced semiconductor technology, the MC33275DT-3.0RK is capable of supplying up to 300 mA of output current. This makes it suitable for a wide range of applications, including but not limited to, microcontrollers, memory devices, and other digital systems that require a stable power supply.

Key Features:

  • Output Voltage: Precisely regulated 3.0 V output, ideal for consistent operation of sensitive electronic circuits.
  • Output Current: Capable of delivering up to 300 mA, providing sufficient power for a multitude of low-power devices.
  • Low Dropout Voltage: Maintains regulation with minimal difference between the input and output voltage, enhancing system efficiency.
  • Thermal Overload Protection: Integrated thermal shutdown feature protects the device from damage due to overheating.
  • Short Circuit Protection: Built-in short circuit protection ensures long-term reliability and safety for both the regulator and the device it powers.
  • Stable with Low ESR Capacitors: Compatible with low equivalent series resistance (ESR) capacitors, which reduces the overall noise and enhances stability.

The MC33275DT-3.0RK operates over a wide range of input voltages, from 4.75 V to 14 V, providing versatility for different power supply configurations. Its low dropout performance ensures efficiency, particularly in battery-operated devices where extending battery life is paramount.

Encased in a robust TO-252 (DPAK) surface-mount package, the MC33275DT-3.0RK is designed for easy integration into various circuit designs. Its compact footprint allows for space-saving on PCBs, an essential feature for modern compact electronic assemblies.

Whether you are designing power management systems for portable devices, automotive applications, or sophisticated industrial equipment, the ON Semiconductor MC33275DT-3.0RK low dropout voltage regulator delivers the performance and reliability required for your power regulation needs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4026 $58.3770
350+ $0.3303 $115.6050
545+ $0.3201 $174.4545
750+ $0.3097 $232.2750
965+ $0.2994 $288.9210
1,295+ $0.2684 $347.5780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess