EN
  • EN
  • DE

MC33341DG

Part No MC33341DG
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description Power Supply Battery Charger Regulation Control Circuit
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Voltage Supply MAX 16V
Operating Temperature Range -25°C ~ 85°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1218370-MC33341DG
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name MC33341
Introduction Date December 11, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian MC33341DG CAD Model

Description

ON Semiconductor MC33341DG Battery Charge Controller

The ON Semiconductor MC33341DG is a high-performance battery charge controller integrated circuit that provides advanced features for efficient charging of nickel-cadmium (NiCd) or nickel-metal hydride (NiMH) batteries. It is designed to handle the complex requirements of contemporary rechargeable battery technology, ensuring a safe and rapid charging process, which is critical for maximizing battery life and performance.

Key Features:

  • Precision Voltage Reference: The MC33341DG offers a precision voltage reference that ensures accurate voltage detection for optimal charging.
  • Adjustable Voltage and Current Regulation: Users can set the desired voltage and current levels to match the specific requirements of their battery packs.
  • Charge Termination Control: The device incorporates several mechanisms for charge termination, including peak voltage detection, temperature monitoring, and a safety timer, to prevent overcharging and overheating.
  • Low Power Consumption: The low power design of the MC33341DG makes it ideal for portable applications where power efficiency is paramount.

Applications:

The MC33341DG is versatile and can be used in a wide range of applications, including:

  • Portable consumer electronics
  • Handheld devices
  • Power tools
  • Medical devices

Product Specifications:

The MC33341DG is housed in an 8-pin SOIC package, making it compact and easy to integrate into various designs. It operates over a broad temperature range, ensuring reliability and performance under varying environmental conditions. The device also includes built-in safety features such as short-circuit protection and thermal shutdown to enhance the safety of the charging process.

ON Semiconductor's commitment to quality ensures that the MC33341DG meets the highest standards for battery charging solutions. Its combination of precision, efficiency, and safety features makes it an excellent choice for designers looking to incorporate a reliable battery charge controller into their applications.

For detailed technical specifications, application circuits, and more information, designers and engineers are encouraged to consult the official datasheet and product guides provided by ON Semiconductor.

You May Also Be Interested in

Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Semtech Corporation
IC BATT CHARGER LI-ION 16MLPQ
Lowest to $2.6126
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Texas Instruments
800mA Single-Input Single Cell Li-Ion Battery Charger With Auto Start
Lowest to $2.0034
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.6537
Linear Technology
IC USB POWER MANAGER 22-DFN
Lowest to $6.5546

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess