EN
  • EN
  • DE

MC33375D-3.0R2G

Part No MC33375D-3.0R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 3V 0.3A 8-Pin SOIC N T/R / IC REG LDO 3V 0.3A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 13V
Output Voltage 3V
Voltage Dropout (Maximum) 0.5V @ 300mA
Output Current 300mA
Operating Supply Current 200μA
PSRR 75dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 787738-MC33375D-3.0R2G
Popularity Medium
Supply and Demand Status Limited
Family Name MC33375
Introduction Date January 27, 2000
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MC33375D-3.0R2G CAD Model

Description

ON Semiconductor MC33375D-3.0R2G: Voltage Regulator IC

The MC33375D-3.0R2G is a high-quality voltage regulator IC crafted by ON Semiconductor, a leader in energy-efficient innovations. This precision device is designed to offer a stable output voltage of 3.0V, which is pivotal in a vast array of electronic applications. With an impressive dropout voltage and a robust design, the MC33375D-3.0R2G ensures reliable performance in various operating conditions.

Key Features

  • Output Voltage: Fixed 3.0V, which provides a stable power supply for sensitive electronics.
  • Output Current: Capable of delivering up to 300mA, suitable for a range of low-power devices.
  • Low Dropout Voltage: Ensures efficient operation even with a minimal difference between the input and output voltages.
  • High Accuracy: Output voltage accuracy is maintained within ±2%, which is critical for precise electronic circuits.
  • Thermal Overload Protection: Built-in thermal shutdown mechanism provides safety and enhances the longevity of the device.
  • Short Circuit Protection: Integrated short circuit protection feature safeguards the regulator and the connected components from potential damage.
  • Package: Available in an 8-SOIC (0.154", 3.90mm Width) package, which is suitable for surface mount technology (SMT).

Applications

The MC33375D-3.0R2G is versatile and can be utilized in a diverse set of applications. It is an ideal choice for battery-powered equipment, portable devices, and any system where power efficiency is a concern. Its low dropout performance makes it particularly well-suited for applications with limited input voltages, such as handheld consumer electronics, microcontrollers, and peripheral devices.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC33375D-3.0R2G is no exception. This voltage regulator IC is produced with the highest standards, ensuring both reliability and performance for critical applications. Engineers and designers can trust this component to deliver consistent power, safeguarding their electronic designs against fluctuations and instabilities.

You May Also Be Interested in

SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess