EN
  • EN
  • DE

LM2940CS-9.0/NOPB

Part No LM2940CS-9.0/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 9V 1A DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 9V
Dropout Voltage-Max 0.8V @ 1A
Output Current 1A
Operating Supply Current 10mA to 15mA
PSRR 64dB (120Hz)
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 9V
Voltage - Dropout (Typical) 0.5V @ 1A
Mounting SMD (SMT)
Case / Package DDPAK/TO-263-3
Win Source Part Number 128574-LM2940CS-9.0/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2940CS-9.0/NOPB CAD Model

Description

The LM2940CS-9.0/NOPB is a highly efficient, low-dropout voltage regulator designed and manufactured by Texas Instruments, one of the leading global semiconductor companies renowned for their innovative and high-quality products.

  • Operating Voltage: 9.0V
  • Maximum Output Current: 1A
  • Low dropout voltage: Yes
  • Protection Mechanisms: Built-in current limiting and thermal shutdown
  • Reverse Battery Protection: Yes
  • Accuracy: ±5%
  • Ripple Rejection Ratio: High
  • Surface Mount: Designed for
  • Package: TO-263

You May Also Be Interested in

Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0589
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2891 $51.5640
85+ $1.2076 $102.6460
130+ $1.1668 $151.6840
185+ $1.0852 $200.7620
240+ $1.0444 $250.6560
300+ $1.0036 $301.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess