EN
  • EN
  • DE
  • IT

MC33762DM-3030RG

Part No MC33762DM-3030RG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3V 80MA MICRO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 3V, 3V
Dropout Voltage-Max 0.25V @ 80mA, 0.25V @ 80mA
Output Current 80mA, 80mA
Operating Supply Current 180μA
PSRR 70dB (1kHz)
Control Features Enable
Protection Features Antisaturation, Over Current, Over Temperature
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 3V
Voltage - Dropout (Typical) 0.16V @ 80mA
Mounting SMD (SMT)
Case / Package Micro8
Win Source Part Number 119685-MC33762DM-3030RG
Ultra Librarian 3D Model Ultra Librarian MC33762DM-3030RG CAD Model

Description

ON Semiconductor MC33762DM-3030RG: High-Performance Low-Noise Regulator

The MC33762DM-3030RG from ON Semiconductor is a precision low dropout (LDO) voltage regulator that delivers a well-regulated and low-noise output, perfect for sensitive analog circuits and RF applications. This device offers a fixed output voltage of 3.0V, making it ideal for consistent performance in a variety of electronic products.

Designed with a focus on reducing system noise, the MC33762DM-3030RG features low output voltage noise of just 30μVRMS over a 10Hz to 100kHz bandwidth, ensuring a clean power supply for noise-sensitive applications. Additionally, the regulator provides excellent power supply rejection ratio (PSRR) characteristics, further enhancing its ability to maintain a stable output voltage in the presence of varying input voltages.

The device is capable of sourcing up to 150mA of output current, which is suitable for powering a range of low-power devices and circuits. It also includes thermal shutdown and current limit features, providing essential protection for both the regulator and the load. These safeguards help to prevent damage caused by excessive heat or overcurrent conditions, ensuring long-term reliability and performance.

With a wide operating temperature range of -40°C to +85°C, the MC33762DM-3030RG is versatile for use in diverse environments, from industrial applications to consumer electronics. Its small package size, the Micro-8, allows for compact board designs and is advantageous for space-constrained applications.

The MC33762DM-3030RG also boasts a low quiescent current, which is beneficial for battery-powered devices, as it helps to extend battery life by minimizing power consumption when the device is in standby mode. This feature, combined with its low-noise characteristics, makes it an excellent choice for portable medical devices, precision instrumentation, and high-fidelity audio equipment.

Overall, the ON Semiconductor MC33762DM-3030RG is a reliable and efficient solution for applications requiring a clean, stable power supply. Its robust feature set ensures that it can meet the stringent requirements of a wide range of electronic systems.

You May Also Be Interested in

Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
Microchip Technology
IC REG DL BUCK/LNR SYNC 10MSOP / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598
Toshiba Semiconductor and Storage
Need more? Email Us
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
STMicroelectronics
IC REG LIN POS ADJ 1A/1A PPAK / Linear Voltage Regulator IC Positive Adjustable (Fixed) 2 Output 1A, 1A PPAK
Need more? Email Us
Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
IC Reg Ldo 5V .4A TO220-5-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $31.5832 $94.7496
5+ $25.9147 $129.5735
8+ $25.1049 $200.8392
11+ $24.2952 $267.2472
14+ $23.4853 $328.7942
19+ $21.0559 $400.0621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,840 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess