EN
  • EN
  • DE

MC34002DR2

Part No MC34002DR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1077268-MC34002DR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC34002DR2 CAD Model

Description

ON Semiconductor MC34002DR2 Overview

The MC34002DR2 is a high-performance operational amplifier (op-amp) from ON Semiconductor, designed to offer a perfect blend of features for a wide range of applications. This device is part of the MC34002 series, which is renowned for its reliability, versatility, and efficiency in processing analog signals.

Key Features

  • Dual Amplifier Configuration: The MC34002DR2 contains two independent op-amps in a single package, providing excellent space-saving benefits for compact circuit designs.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating single or dual power supplies, which makes it suitable for battery-operated devices as well as industrial equipment.
  • High Input Impedance: The high input impedance minimizes loading on the input source, thereby preserving signal integrity and reducing power consumption.
  • Low Input Offset Voltage: This feature ensures accurate signal amplification with minimal error, which is critical for precision applications.
  • Large Output Voltage Swing: The MC34002DR2 can swing outputs close to the supply rails, maximizing the dynamic range available in the system.

Applications

The versatility of the MC34002DR2 makes it suitable for a diverse array of applications. It is commonly used in:

  • Audio processing circuits
  • Analog filters
  • Voltage followers and buffers
  • Integrator or differentiator circuits
  • DC gain blocks

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MC34002DR2 is built to the company's stringent quality standards, ensuring reliable performance in even the most demanding conditions. Whether it's for consumer electronics or industrial automation, this op-amp is engineered to provide consistent operation over its lifetime.

Package and Availability

The MC34002DR2 is offered in an SOIC-8 package, which is ideal for applications where space is at a premium. Its surface-mount design allows for efficient assembly in high-volume production. The product is widely available through ON Semiconductor's distribution network, ensuring easy access for designers and manufacturers around the globe.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess