EN
  • EN
  • DE

MC34163DWR2

Part No MC34163DWR2
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3.4 A, Step-Up/Down/Inverting Switching Regulators | IC REG BUCK BST ADJ 3.4A 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 3.4A (Switch)
Switching Frequency 50kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MC34163
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1218661-MC34163DWR2
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34163DWR2 CAD Model

Description

ON Semiconductor MC34163DWR2 Step-Up/Down/Inverting Switching Regulator

The MC34163DWR2 is a versatile switching regulator integrated circuit designed by ON Semiconductor, renowned for its efficiency and flexibility in a wide range of power supply applications. This device is capable of providing step-up, step-down, and voltage-inverting functions with a minimum number of external components, making it a popular choice for space-constrained designs.

Featuring a fixed frequency oscillator with a frequency of 100 kHz, the MC34163DWR2 offers a stable switching operation that is crucial for maintaining consistent performance. The device can handle input voltages ranging from 3.0 V to 40 V, which makes it suitable for applications operating within this range. Its output switch current is 1.5 A, ensuring sufficient power for various loads.

The MC34163DWR2 comes in a 16-pin SOIC-Wide package, which is ideal for surface mount technology (SMT) and occupies minimal real estate on a printed circuit board (PCB). This compact package allows for a reduction in overall design size, which is particularly beneficial for portable and miniaturized electronic devices.

Among the key features of this switching regulator are its high precision reference voltage of 2.5 V (±2%), which is essential for accurate output voltage regulation, and its high efficiency, which is a result of the pulse-width modulation (PWM) control method employed. The device also includes short-circuit current limiting and thermal shutdown features to protect against overcurrent and overheating conditions, enhancing its reliability and longevity in operation.

Applications for the MC34163DWR2 are diverse and include power supplies for portable devices, automotive electronics, telecommunications equipment, and many other electronic systems requiring efficient voltage regulation. Its ability to provide multiple voltage regulation modes in a single chip makes it a versatile solution for designers looking to streamline their power management systems.

Overall, the MC34163DWR2 from ON Semiconductor is a robust and flexible switching regulator that offers high performance in a compact form factor, making it an excellent choice for a wide range of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7643 $58.0503
51+ $2.2682 $115.6782
79+ $2.1973 $173.5867
109+ $2.1264 $231.7776
141+ $2.0556 $289.8396
189+ $1.8429 $348.3081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess