EN
  • EN
  • DE

MC34163DWR2G

Part No MC34163DWR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 40V (Switch)
Output Current 3.4A (Switch)
Frequency - Switching 50kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 044448-MC34163DWR2G
Ultra Librarian 3D Model Ultra Librarian MC34163DWR2G CAD Model

Description

ON Semiconductor MC34163DWR2G Overview

The MC34163DWR2G is a versatile and robust DC-DC converter integrated circuit (IC) designed and manufactured by ON Semiconductor. This IC is part of the MC34163 series and is specifically engineered to provide reliable power conversion in a wide array of electronic applications. It is suitable for use in step-up or step-down (buck or boost) configurations, as well as voltage-inverting applications.

Key Features

  • Output Switch Current: The MC34163DWR2G is capable of delivering an impressive output switch current of up to 1.5A, making it suitable for a variety of power-demanding applications.
  • Operating Voltage Range: This IC operates over a broad input voltage range from 3.0V to 40V, allowing for flexibility in designing power supply circuits for different voltage levels.
  • Frequency Operation: It features a fixed frequency operation of 100kHz, which provides a good balance between efficiency and external component size.
  • Thermal Shutdown: The inclusion of a thermal shutdown mechanism ensures that the device is protected from overheating, enhancing its reliability and longevity.
  • Current Limiting: Built-in current limiting protects the device and the load from excessive current, further improving the safety of the application.
  • Efficiency: The MC34163DWR2G is designed for high efficiency, which is crucial for battery-operated devices and helps to reduce overall power consumption.

Applications

The MC34163DWR2G is a versatile component that can be used in a variety of electronic circuits including, but not limited to:

  • Portable Devices
  • Automotive Applications
  • Power Supplies
  • Battery Chargers
  • DC-DC Converters for Personal Computers and Peripherals

Package and Quality

Encased in a SOIC-16 wide-body package, the MC34163DWR2G is designed to meet the space and weight requirements of modern compact electronic assemblies. ON Semiconductor's commitment to quality ensures that this IC meets the stringent requirements of the electronic industry, with adherence to environmental standards and reliability testing protocols.

In summary, the MC34163DWR2G from ON Semiconductor is a highly-efficient, reliable, and flexible solution for a wide range of power conversion needs, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess