EN
  • EN
  • DE

MC34166TV

Part No MC34166TV
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Output Type Adjustable
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5.05V
Maximum Output Voltage 40V (Switch)
Output Current 3.3A (Switch)
Switching Frequency 72kHz
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number MC34166
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1218676-MC34166TV
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34166TV CAD Model

Description

The MC34166TV is a versatile high-performance switching regulator from ON Semiconductor that is designed to cater to a wide array of power supply applications. This device is capable of delivering a continuous output current of up to 3.0 A, making it suitable for demanding environments where a reliable and efficient power source is critical.

Key Features

  • Adjustable Output Voltage: The MC34166TV allows users to set the output voltage to a desired level, which can range from 1.23 V to 57 V, providing flexibility for different circuit requirements.
  • High Efficiency: With its integrated 3.0 A switch, the device ensures efficient power conversion, which is essential for reducing heat dissipation and improving overall system performance.
  • Wide Input Voltage Range: The device supports an input voltage range from 7.6 V to 40 V, accommodating a variety of power sources and making it suitable for both battery-operated and line-powered applications.
  • Frequency Operation: The MC34166TV operates at a fixed frequency of 52 kHz, which allows for a predictable performance and the use of smaller, more cost-effective components.
  • Protection Features: It includes a range of protection features such as thermal shutdown, cycle-by-cycle current limiting, and an active clamp to safeguard the device and the system it powers against over-current and over-temperature conditions.

Applications

The MC34166TV is ideal for use in a variety of applications, including:

  • DC to DC converters
  • Power supplies for computers and computer peripherals
  • Industrial power systems
  • Telecommunications equipment
  • Automotive systems

Package and Reliability

The device is available in a thermally enhanced 5-lead TO-220 package, which ensures robust operation even under high power and high temperature conditions. ON Semiconductor's commitment to quality means that the MC34166TV is designed to meet stringent reliability standards, providing a dependable solution for your power regulation needs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT563
Lowest to $0.2911
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3712 $59.2800
60+ $1.9462 $116.7720
92+ $1.8850 $173.4200
127+ $1.8237 $231.6099
164+ $1.7637 $289.2468
220+ $1.5812 $347.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess