EN
  • EN
  • DE
  • IT

MC34262D

Part No MC34262D
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description POWER FACTOR CONTROLLERS | IC CTRLR PFC PRECONVERTER 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Mode Critical Conduction (CRM)
Current - Startup 250μA
Supply Voltage (V) 12V ~ 28V
Temperature Range - Operating 0°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MC34262
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1218698-MC34262D
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC34262D CAD Model

Description

ON Semiconductor MC34262D Power Factor Controller

The ON Semiconductor MC34262D is a high-performance integrated circuit designed for power factor correction (PFC) applications. It is engineered to provide a cost-effective solution for AC-DC power supplies that require compliance with power factor regulations. The MC34262D is suitable for a wide range of applications, including but not limited to switch-mode power supplies, electronic ballasts, and power adapters.

At the core of the MC34262D's functionality is its ability to control a boost preconverter in a continuous conduction mode (CCM), which ensures that the input current is shaped to match the input voltage waveform, thus achieving near-unity power factor. This is essential for reducing harmonic distortion and improving energy efficiency, which is increasingly important in today's environmentally conscious and energy-saving product designs.

The device operates over a wide supply voltage range and is equipped with features such as an internally trimmed bandgap reference, fixed-frequency oscillator with on-chip timing components, and a totem-pole output stage with high current drive capability. These features facilitate the design of robust and reliable PFC circuits with minimal external components.

Additionally, the MC34262D incorporates numerous protection features to enhance system reliability. These include input under-voltage lockout with hysteresis, cycle-by-cycle current limiting, and a programmable soft-start function to prevent inrush current during startup. Overvoltage protection is also integrated to safeguard the PFC stage and downstream circuits from potential damage due to voltage spikes.

The device is packaged in an 8-pin SOIC package, making it compact and easy to integrate into various PCB layouts. Its thermal and electrical characteristics are optimized for high-performance applications where space and efficiency are critical.

In summary, the ON Semiconductor MC34262D is a versatile and reliable PFC controller that offers designers a comprehensive solution for improving power supply performance while adhering to regulatory standards for power factor correction. Its integration of advanced features and protection mechanisms ensures that end products meet the highest standards of efficiency and reliability.

You May Also Be Interested in

Texas Instruments
ISOLATED DRIVER
Lowest to $0.7377
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.9376
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9694
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
ON Semiconductor
HIGH-VOLTAGE, MULTIMODE POWER FA
Lowest to $1.0183
Rohm Semiconductor
IC PFC CTRLR
Lowest to $1.3037
Texas Instruments
IC PFC CTRLR TRANSITION SOT23-6 / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.2161
ON Semiconductor
MULTI-MODE POWER FACTOR CORRECTI
Lowest to $1.6629

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess