EN
  • EN
  • DE

MC3842BD

Part No MC3842BD
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1077379-MC3842BD
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3842BD CAD Model

Description

ON Semiconductor MC3842BD Product Overview

The MC3842BD, from ON Semiconductor, is a high-performance, pulse width modulator controller designed for a variety of power supply applications. This integrated circuit is tailored to facilitate the development of switch-mode power supplies (SMPS), offering a compact, energy-efficient solution for power management challenges.

Key Features

  • Voltage Control Oscillator: The MC3842BD boasts a linear voltage-controlled oscillator with a frequency range that is adjustable to suit a wide array of applications.
  • Current Mode Operation: Its current mode operation ensures improved transient response, simplifying the loop compensation and enabling robust and stable power supply designs.
  • Low Startup Current: The device is designed with a low startup current feature, making it an economical choice for systems where power conservation is crucial.
  • Automatic Feed Forward Compensation: This functionality helps in maintaining stability and performance across varying input voltages and output loads.
  • Pulse-by-Pulse Current Limiting: Integrated protection is provided through pulse-by-pulse current limiting, enhancing the safety and longevity of the power supply.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the IC operates only when the supply voltage is within an acceptable range, preventing malfunctions due to low voltage conditions.
  • High Duty Cycle: The device can achieve up to 100% duty cycle, providing flexibility for a wide range of power supply topologies.

Applications

The MC3842BD is suitable for a diverse set of applications, including but not limited to:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Offline Power Supplies
  • Battery Chargers
  • Power Supply Overload Protection Circuits

Reliability and Packaging

ON Semiconductor is known for its commitment to quality and reliability, and the MC3842BD is no exception. It is available in a compact SOIC-14 package, making it ideal for space-constrained applications while ensuring reliable and consistent performance.

In summary, the MC3842BD from ON Semiconductor is a versatile, efficient, and reliable solution for your power management needs, providing advanced features in a compact form factor.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess