EN
  • EN
  • DE

MC4011BCP

Part No MC4011BCP
Manufacturer ON Semiconductor
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 711128-MC4011BCP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC4011BCP CAD Model

Description

ON Semiconductor MC4011BCP Product Overview

The MC4011BCP is a versatile and high-performance Quad 2-Input NAND Gate integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the MC4000 series of CMOS logic ICs that offer a robust solution for digital logic operations in a variety of applications.

Key Features

  • Logic Type: Quad 2-Input NAND Gate
  • Package: The device comes in a PDIP-14 (Plastic Dual In-Line Package) that allows for easy integration into a wide range of electronic circuits.
  • Operating Voltage: It operates over a wide voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard logic level circuits.
  • High Noise Immunity: The MC4011BCP is characterized by high noise immunity, ensuring reliable performance even in electrically noisy environments.
  • Low Power Consumption: Designed with power-saving in mind, the device boasts low power consumption, making it ideal for energy-sensitive applications.
  • Temperature Range: It is designed to operate over a broad temperature range, making it adaptable to various operating conditions.

Applications

The MC4011BCP is a flexible component suitable for a wide array of applications including, but not limited to:

  • Automotive systems
  • Data processing
  • Control systems
  • Alarm systems
  • Consumer electronics
  • Telecommunications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MC4011BCP is no exception. It is manufactured to high standards, ensuring that each unit meets rigorous performance and reliability criteria. Customers can trust this device for critical and long-term applications due to its stable operation and longevity.

Environmental Compliance

Compliant with environmental regulations, the MC4011BCP adheres to RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in electrical and electronic equipment.

Whether you are designing a complex digital system or simply need a reliable NAND gate for your project, the ON Semiconductor MC4011BCP offers the performance and quality you can depend on.

You May Also Be Interested in

National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess