EN
  • EN
  • DE

MC44608P75

Part No MC44608P75
Manufacturer ON Semiconductor
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR FLYBK ISO PWM 8-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13.1V
Supply Voltage - Operating 6.6 V to 16 V
Duty Cycle 82%
Frequency - Switching 80kHz
Fault Protection Current Limiting, Over Temperature, Over Voltage
Control Operating Temperature -25°C to 150°C (TJ)
Case / Package 8-PDIP
Win Source Part Number 135169-MC44608P75
Ultra Librarian 3D Model Ultra Librarian MC44608P75 CAD Model

Description

Product Overview: MC44608P75

The MC44608P75 is a highly efficient, integrated circuit manufactured by ON Semiconductor, designed for use in low-standby-power switched-mode power supplies (SMPS), such as those found in television sets, monitors, VCRs, and other consumer electronic devices. This versatile power management IC is specifically engineered to provide reliable performance and is packed with features that make it an excellent choice for power supply designers.

Key Features:

  • Fixed Frequency PWM Controller: The MC44608P75 operates using a fixed frequency pulse width modulation (PWM) control method, which ensures stable and predictable operation across various load conditions.
  • Low Standby Power: It is optimized for low standby power, making it ideal for applications that require energy efficiency and compliance with power conservation standards.
  • Internal Start-up Timer: An internal start-up timer provides consistent and reliable start-up sequences, reducing the need for external components.
  • Under-Voltage Lockout (UVLO) with Hysteresis: The UVLO feature protects the device and the power supply from operating at dangerously low input voltages, while the built-in hysteresis improves operational stability.
  • Current Sense Input with Leading Edge Blanking: This functionality helps to filter out noise and spikes in the current sense signal, enhancing the overall performance and reliability of the power supply.
  • High Current Totem Pole Output: The totem pole output is capable of driving a power MOSFET directly, simplifying the design and reducing component count.

Applications:

The MC44608P75 is suitable for a wide array of applications, including:

  • Television Sets
  • Computer Monitors
  • VCRs
  • Standby and Auxiliary Power Supplies
  • Other Consumer Electronics

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the MC44608P75 is no exception. Built to meet high industry standards, this IC ensures long-term reliability and performance in your power supply designs. With ON Semiconductor's expertise in power management solutions, the MC44608P75 is a choice you can trust for your electronic designs.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
Fairchild/ON Semiconductor
IC OFFLINE SW FLBACK TO220F-6L
Lowest to $3.0901
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2040 $65.6320
18+ $6.7325 $121.1850
27+ $6.5211 $176.0697
37+ $6.3109 $233.5033
48+ $6.1007 $292.8336
64+ $5.4701 $350.0864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess