EN
  • EN
  • DE

MC54HC175J

Part No MC54HC175J
Manufacturer ON Semiconductor
Description Quad D Flip-Flop with Common Clock and Reset
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1218793-MC54HC175J
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC54HC175J CAD Model

Description

Product Overview

The MC54HC175J is a high-performance integrated circuit produced by ON Semiconductor, a renowned leader in the semiconductor industry. This IC belongs to the HC family and is designed to deliver robust functionality with a focus on high-speed operation and low power consumption, making it suitable for a wide range of electronic applications.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Output Type: Differential
  • Number of Circuits: 4
  • Independent Circuits: Yes
  • Logic Level - High: 2 V ~ 6 V
  • Logic Level - Low: 0.8 V ~ 6 V
  • Max Propagation Delay @ V, Max CL: 18ns @ 6V, 50pF
  • Current - Output High, Low: 5.2mA, 5.2mA
  • Operating Temperature: -55°C ~ 125°C
  • Mounting Type: Through Hole
  • Package / Case: 16-CDIP (0.300", 7.62mm Width)

Applications

The MC54HC175J is designed for general-purpose use in a wide array of applications. Its primary function as a quad D-type flip-flop makes it an essential component for storage registers, shift registers, and other sequential logic operations. Its high-speed capabilities allow it to perform well in data processing, communication systems, and complex computing tasks.

Quality and Reliability

ON Semiconductor ensures that the MC54HC175J meets stringent quality standards. The device is manufactured using silicon-gate CMOS technology, which provides the high noise immunity and low power consumption characteristic of CMOS devices, along with the speed of LSTTL gates. The IC is also capable of operating over a broad voltage range, making it versatile for various electronic circuit designs.

Environmental Compliance

ON Semiconductor is committed to environmental sustainability. The MC54HC175J adheres to environmental standards, ensuring that it meets the requirements for eco-friendly manufacturing and is compliant with RoHS directives.

Conclusion

With its combination of speed, efficiency, and reliability, the MC54HC175J from ON Semiconductor stands out as a superior choice for designers looking to incorporate a high-quality quad D-type flip-flop into their electronic systems. Its adherence to environmental standards further underscores ON Semiconductor's dedication to providing products that not only meet technical demands but also contribute to a greener future.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess