EN
  • EN
  • DE

MC68360FE25C

Part No MC68360FE25C
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317176-MC68360FE25C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC68360FE25C CAD Model

Description

ON Semiconductor MC68360FE25C

The MC68360FE25C is a highly-integrated microprocessor from ON Semiconductor, renowned for its robust performance and versatility in handling complex communications tasks. This product falls under the category of Communication Processors, part of the QUICC family (Quad Integrated Communications Controller), specifically designed to address the needs of high-speed serial communication applications.

Key Features

  • CPU Core: This device is built around the 32-bit 68k CPU core, ensuring compatibility with a wide range of software and hardware tools developed for the 68k series.
  • Operating Frequency: The processor operates at a clock speed of 25 MHz, providing a balance between power consumption and processing capability.
  • Integrated Communications: It features four Serial Communication Controllers (SCCs), two Serial Management Controllers (SMCs), one Serial Peripheral Interface (SPI), and one Time-Slot Assigner, offering a comprehensive solution for serial communication.
  • Memory Management: The MC68360FE25C includes a Memory Management Unit (MMU) that supports efficient handling of system memory and aids in the creation of complex, memory-intensive applications.
  • On-Chip Bus: The inclusion of a System Integration Unit (SIU) and a versatile internal bus ensures efficient data flow and peripheral management within the chip.
  • Package: The processor is encapsulated in a 240-pin QFP (Quad Flat Package), which is suitable for surface-mount technology and offers a compact footprint for space-constrained applications.

Applications

The MC68360FE25C is designed to meet the rigorous demands of high-speed data and telecommunications networking. It is ideal for applications such as:

  • Industrial control systems
  • Network routers and switches
  • Wireless base station controllers
  • Channel banks and multiplexers
  • Remote access servers

With its powerful processing capabilities and versatile communication interfaces, the MC68360FE25C from ON Semiconductor is a top choice for engineers and designers looking to implement reliable and efficient communication protocols in their systems.

You May Also Be Interested in

Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 2.1GHZ 1292FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
STMicroelectronics
32-BIT ARM CORTEX-A7 900MHZ MPU
Lowest to $17.4627
Renesas Electronics America
8-BIT MICROPROCESSOR
Lowest to $61.1195
Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2337 $58.2337
3+ $47.7816 $143.3448
4+ $46.2884 $185.1536
6+ $44.7952 $268.7712
7+ $43.3021 $303.1147
9+ $38.8226 $349.4034
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess