EN
  • EN
  • DE

MC74AC132

Part No MC74AC132
Manufacturer ON Semiconductor
Description Quad 2-Input NAND Schmitt Trigger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1219119-MC74AC132
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC74AC132 CAD Model

Description

The MC74AC132 from ON Semiconductor is a high-performance, quad 2-input NAND Schmitt Trigger that operates from a wide voltage range, making it suitable for a variety of digital applications. This integrated circuit is designed to provide hysteresis at each NAND gate, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, a feature particularly useful in applications involving noisy environments.

Key Features

  • Operating Voltage: The device has a versatile operating voltage range of 2V to 6V, accommodating a wide variety of uses in different circuit configurations.
  • High-Speed Operation: With a typical propagation delay time of 8ns at V<sub>CC = 5V, the MC74AC132 is optimized for speed, ensuring quick response times in critical applications.
  • Hysteresis: Each gate includes built-in hysteresis, which provides enhanced noise immunity and prevents unwanted oscillations, making the device highly reliable in unstable conditions.
  • Output Drive Capability: The MC74AC132 can drive up to 10 LSTTL loads, offering sufficient current for most standard applications.
  • Pin and Function Compatible: This device is compatible with the industry standard 74AC132, allowing for easy integration or replacement in existing designs without significant redesign.

Applications

The MC74AC132 is adept at managing wave-shaping, signal conditioning, and noise-ridden environments. It is commonly used in:

  • Square wave generation
  • Pulse shaping circuits
  • Debouncing circuits for switches and relays
  • Communication systems
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The MC74AC132 undergoes rigorous testing and quality assurance measures to ensure it meets the industry standards for reliability and performance.

Environmental Compliance

In addition to its technical capabilities, the MC74AC132 adheres to environmental standards, including RoHS compliance, which restricts the use of certain hazardous substances in electronic equipment.

With its combination of high-speed operation, noise immunity, and compatibility with existing systems, the MC74AC132 from ON Semiconductor is an excellent choice for designers looking to enhance the performance and reliability of their digital logic circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess