EN
  • EN
  • DE

MC74AC32M

Part No MC74AC32M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description OR GATE, AC SERIES / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74AC32
Standard Package 580 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 926246-MC74AC32M
Ultra Librarian 3D Model Ultra Librarian MC74AC32M CAD Model

Description

ON Semiconductor MC74AC32M Quad 2-Input OR Gate

The MC74AC32M is a high-performance, quad 2-input OR gate integrated circuit (IC) produced by ON Semiconductor, a leading supplier of semiconductor-based solutions. This IC is designed to operate with exceptional speed and reliability, making it a suitable choice for a wide range of digital applications that require logical OR operations.

The device is part of the AC series, which is well-known for its high-speed operation. The MC74AC32M operates with a supply voltage ranging from 2V to 6V, providing users with flexibility in various design scenarios. It is characterized for operation from -40°C to 85°C, ensuring stable performance across a wide temperature range, which is crucial for industrial and automotive applications.

Each gate in the MC74AC32M has two inputs, allowing for the implementation of OR logic functions in complex digital circuits. The IC is fabricated with ON Semiconductor's advanced CMOS technology, which provides low power dissipation yet high switching speeds. This makes it an energy-efficient choice for battery-operated devices.

The MC74AC32M comes in a 14-pin SOIC package, which is a compact and surface-mountable form factor. This packaging is ideal for space-constrained applications and is compatible with automated PCB assembly processes, facilitating mass production and reducing manufacturing costs.

Key features of the MC74AC32M include:

  • Quad 2-input OR gate configuration
  • High-speed operation
  • Wide operating voltage range (2V to 6V)
  • Low power consumption
  • Wide operating temperature range (-40°C to 85°C)
  • 14-pin SOIC package for easy PCB integration

Whether it's being used in computing systems, data processing, communication devices, or consumer electronics, the MC74AC32M provides the reliability and performance expected from a product manufactured by ON Semiconductor. Its versatility and efficiency make it a go-to component for designers looking to implement OR logic functions in their digital circuit designs.

You May Also Be Interested in

Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1564 $64.6920
70+ $1.7695 $123.8650
105+ $1.7140 $179.9700
140+ $1.6586 $232.2040
180+ $1.6043 $288.7740
245+ $1.4380 $352.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,850 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess