EN
  • EN
  • DE

MC74AC573M

Part No MC74AC573M
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCTAL 20-SOEIAJ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage - Operating 2 V to 6 V
Independent Circuits 1
Propagation Delay Time (ns) 10ns
Current - Output High, Low 24mA, 24mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOEIAJ-20
Win Source Part Number 044515-MC74AC573M
Ultra Librarian 3D Model Ultra Librarian MC74AC573M CAD Model

Description

The MC74AC573M is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is an octal latch with 3-state outputs, designed to interface directly with the bus-structured systems. With its advanced CMOS technology, it offers a robust solution for data storage and transfer in a wide array of electronic applications.

Key Features

  • Logic Type: Octal D-Type Latch
  • Number of Channels: 8
  • Output Type: 3-State
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -55°C ~ 125°C
  • Package / Case: 20-SOIC
  • Mounting Type: Surface Mount

Performance and Durability

The MC74AC573M is designed to deliver high-speed operation while maintaining low power consumption. Its operating voltage range of 2V to 6V makes it versatile for various power environments. The device is characterized for operation from -55°C to 125°C, ensuring reliable performance under extreme temperature conditions. Packaged in a 20-SOIC form factor, it is ideal for space-constrained applications requiring surface mount technology.

Applications

The MC74AC573M is suitable for a multitude of applications that require high-speed data storage and retrieval. This includes, but is not limited to:

  • Memory address latching
  • Data multiplexing
  • Bus interfacing and buffering
  • Industrial controls
  • Communication systems

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74AC573M reflects this commitment. Each device undergoes rigorous testing to ensure optimal performance and durability for both commercial and industrial use cases. With ON Semiconductor's reputation for excellence, users can trust the MC74AC573M for their critical data storage needs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269
Texas Instruments
CMOS DUAL 4-BIT LATCH 24-CDIP -5
Lowest to $38.2794
National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
D-Type Transparent Latch 4 Channel 1:1 IC Differential 16-SO
Lowest to $0.5565

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9115 $59.5575
12+ $9.7736 $117.2832
19+ $9.4687 $179.9053
26+ $9.1626 $238.2276
33+ $8.8577 $292.3041
44+ $7.9418 $349.4392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,730 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess