EN
  • EN
  • DE

MC74ACT00MELG

Part No MC74ACT00MELG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP SOEIAJ-14
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NAND Gate IC 4 Channel - SOEIAJ-14
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 14-SOIC (0.209", 5.30mm Width)
Case / Package SOEIAJ-14
Family Name MC74ACT00
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926254-MC74ACT00MELG
Ultra Librarian 3D Model Ultra Librarian MC74ACT00MELG CAD Model

Description

The MC74ACT00MELG is a high-performance, quad 2-input NAND gate integrated circuit, proudly brought to you by ON Semiconductor, a trusted leader in innovative energy-efficient electronics. This IC is fabricated with silicon gate CMOS technology, ensuring that it has the optimal balance of low power consumption and high-speed operation.

This component, housed in a compact SOIC-14 package, is a part of the AC series logic family. It is designed to operate over a broad voltage range of 2V to 6V and is compatible with TTL levels, making it a versatile choice for interfacing with other logic families. The MC74ACT00MELG is characterized for operation from -55°C to +125°C, making it suitable for a wide array of applications, including automotive and industrial environments.

Features:

  • High-Speed Operation: The MC74ACT00MELG is designed to deliver exceptional performance with a propagation delay (tpd) of typically only 8ns at 5V.
  • Low Power Consumption: This IC has a reduced power requirement, with an ICC of just 4µA maximum at 25°C, minimizing power waste in your circuits.
  • Wide Operating Voltage Range: With an operational voltage range from 2V to 6V, it offers flexibility for use in various power environments.
  • Input and Output TTL Compatibility: Inputs are TTL voltage level compatible, allowing for easy integration with existing TTL components.
  • Output Drive Capability: The device can drive up to 24mA at the outputs, providing decent current for a variety of loads.
  • Pin and Function Compatibility: The MC74ACT00MELG is functionally and pinout compatible with standard CMOS, NMOS, and TTL logic, allowing for drop-in replacements and easy upgrades.

Applications:

  • Control Systems
  • Logic Buffering
  • Input / Output Porting
  • Signal Processing
  • Server Farms
  • Telecommunications
  • Automotive Systems
  • Industrial Electronics

The MC74ACT00MELG is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a complex digital system or looking for a standard logic gate for your circuit, this NAND gate IC is an excellent choice for your needs.

You May Also Be Interested in

Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC BUF NON-INVERT 3.6V 48TSSOP / Buffer, Non-Inverting 4 Element 4 Bit per Element 3-State Output 48-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER OD 6CH 1-INP 14TSSOP / Inverter IC 6 Channel Open Drain 14-TSSOP
Lowest to $0.1019
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4006 $58.0870
355+ $0.3287 $116.6885
545+ $0.3185 $173.5825
750+ $0.3082 $231.1500
970+ $0.2979 $288.9630
1,300+ $0.2670 $347.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,330 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess