ON Semiconductor MC74ACT08N Quad 2-Input AND Gate
The MC74ACT08N from ON Semiconductor is a high-performance, quad 2-input AND gate integrated circuit, designed to operate at exceptional speed while maintaining the CMOS low power dissipation. This device is part of the AC series, which is fabricated with silicon gate CMOS technology to achieve high-speed operation that rivals bipolar Schottky TTL.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2V to 6V
- High Speed: tPD = 8ns (Typ) at VCC = 5V
- Low Power Dissipation: ICC = 2μA (Max) at TA = 25°C
- Inputs: TTL/NMOS Compatible
- Outputs: Drive Capability 10 LSTTL Loads
- Temperature Range: -55°C to 125°C
- Package: 14-Pin PDIP
With its robust operating voltage range, the MC74ACT08N is a versatile component for a wide array of digital applications. The device is characterized for operation from -55°C to 125°C, ensuring reliability in extreme conditions. The logic gates in the MC74ACT08N are designed with inputs and outputs that are TTL and NMOS compatible, allowing for easy integration into existing systems without the need for additional interfacing components.
The MC74ACT08N's outputs have the capability to drive up to 10 LSTTL loads, which makes it suitable for driving multiple inputs in complex digital circuits. Its low power dissipation and high-speed operation make it an excellent choice for power-sensitive and timing-critical applications such as portable devices, computing systems, and high-speed data processing circuits.
Offered in a 14-pin PDIP (Plastic Dual-In-Line Package), the MC74ACT08N ensures a reliable mechanical and electrical connection to a printed circuit board. This package is widely used and favored for its ease of handling and soldering onto PCBs, making the MC74ACT08N a practical choice for both prototyping and mass production.
With its combination of high speed, low power consumption, and robust environmental tolerance, the ON Semiconductor MC74ACT08N is a dependable and efficient solution for your digital logic needs.