EN
  • EN
  • DE

MC74ACT151DR2

Part No MC74ACT151DR2
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MUX 1-ELEMENT 8-IN 16-PIN SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT151
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 223616-MC74ACT151DR2
Ultra Librarian 3D Model Ultra Librarian MC74ACT151DR2 CAD Model

Description

ON Semiconductor MC74ACT151DR2 Multiplexer

The ON Semiconductor MC74ACT151DR2 is a high-performance, single 8-input multiplexer that utilizes Advanced CMOS TTL-compatible technology to ensure optimal speed and power efficiency in a variety of digital applications. This versatile component is designed to select one line of data from up to eight sources, which can be particularly beneficial in digital signal processing, data routing, and computer logic systems.

Key Features

  • Logic Type: Multiplexer
  • Number of Circuits: 1
  • Number of Inputs: 8
  • Number of Outputs: 1
  • Output Type: Standard
  • Function: Multiplexing
  • Operating Temperature: -55°C to +125°C
  • Package / Case: SOIC-16
  • Mounting Type: Surface Mount

The MC74ACT151DR2 offers a single output that can be obtained from any of the eight input sources. This selection is controlled by three binary selection inputs (A, B, C) and an enable input (E). When the enable input is high, the multiplexer output is in the high-impedance state, which allows for the use of multiple devices on a common bus line without interference.

Designed for operation over a wide range of supply voltages, from 4.5V to 5.5V, this multiplexer is characterized by low power dissipation, making it suitable for battery-operated devices. The fast switching speeds and high noise immunity of the MC74ACT151DR2 are achieved through the use of silicon-gate CMOS technology, which provides a significant advantage over traditional TTL devices.

With its compact SOIC-16 package, the MC74ACT151DR2 is an excellent choice for space-constrained applications. It is also RoHS compliant, ensuring that it meets current environmental standards for electronic components.

Whether it's for use in complex data systems, communication devices, or control logic environments, the ON Semiconductor MC74ACT151DR2 multiplexer is engineered to deliver reliable and efficient performance, making it a valuable asset to any digital circuit design.

You May Also Be Interested in

SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Renesas Electronics America
IC MULTIPLEXER 1X32:32 144-TQFP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3169 $58.6265
445+ $0.2600 $115.7000
690+ $0.2519 $173.8110
950+ $0.2437 $231.5150
1,230+ $0.2356 $289.7880
1,645+ $0.2113 $347.5885
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,960 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess