ON Semiconductor MC74ACT32 Quad 2-Input OR Gate
The MC74ACT32 is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with exceptional speed and reliability. This device is part of ON Semiconductor's AC series, which is renowned for its high-speed operation. The MC74ACT32 is fabricated using silicon gate CMOS technology, ensuring that it has the ability to interface with both CMOS and LSTTL logic levels seamlessly.
This versatile component features four independent OR gates in a single package, making it an ideal choice for a wide range of applications in computing, telecommunications, and industrial systems. Each gate has two inputs, which allows for the implementation of logical addition functions in digital circuits. The MC74ACT32 is a fundamental building block in digital design, suitable for any application that requires high-speed logical operations.
The device operates over a wide voltage range of 2V to 6V and provides standardized symmetrical output characteristics. This makes the MC74ACT32 highly adaptable to various power environments and ensures consistent performance. Additionally, the inputs tolerate voltages up to 7V, allowing the device to be used in environments where voltage spikes may occur.
Key features of the MC74ACT32 include:
- High-speed operation: TPD = 8ns (Typ) at VCC = 5V
- Low power consumption: ICC = 2μA (Max) at TA = 25°C
- High noise immunity characteristic of CMOS devices
- Output drive capability: 10 LSTTL loads
- Symmetrical output impedance: |IOH| = IOL = 24mA (Min)
- Pin and function compatible with other standard logic families
- Multiple package options available, including SOIC and TSSOP
ON Semiconductor's commitment to quality ensures that the MC74ACT32 meets the rigorous standards required for industrial and commercial use. Whether you are designing a complex digital system or simply need a reliable logic gate for a basic circuit, the MC74ACT32 from ON Semiconductor is an excellent choice that combines performance, versatility, and durability.
For detailed specifications and application information, designers are encouraged to consult the official datasheet provided by ON Semiconductor. This will ensure proper usage and integration of the MC74ACT32 into their electronic projects.