EN
  • EN
  • DE

MC74ACT323M

Part No MC74ACT323M
Manufacturer ON Semiconductor
Catalog Logic - Shift Registers
Description LOG CMOS SHIFT REG 8INPUT / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74ACT323
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 1077703-MC74ACT323M
Ultra Librarian 3D Model Ultra Librarian MC74ACT323M CAD Model

Description

ON Semiconductor MC74ACT323M: An Overview

The MC74ACT323M is a high-performance integrated circuit manufactured by ON Semiconductor, a leader in energy-efficient innovations. This device is part of the 74ACT series, which is renowned for its high-speed CMOS logic family. The MC74ACT323M is designed to provide reliable and efficient performance in a variety of digital applications.

Constructed with advanced silicon-gate CMOS technology, the MC74ACT323M ensures minimal power consumption while maintaining high-speed operation. This makes it an ideal choice for power-sensitive designs where energy efficiency is paramount. With its robust design, the MC74ACT323M offers excellent immunity to noise, which is crucial for maintaining signal integrity in complex electronic systems.

Key Features of the MC74ACT323M

  • Logic Type: The MC74ACT323M is equipped with advanced CMOS logic, providing high-speed data processing capabilities.
  • Operating Voltage: It operates at a nominal voltage of 5V, making it compatible with many TTL circuits and other 5V logic families.
  • Speed: The device boasts a fast propagation delay time, which is essential for high-speed data transmission and processing.
  • Power Consumption: Low power consumption is a hallmark of the MC74ACT323M, making it suitable for battery-operated and power-conscious applications.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, ensuring reliability in various environmental conditions.
  • Package: The MC74ACT323M comes in a compact SOP (Small Outline Package), which is beneficial for space-constrained applications.

Applications

The versatility of the MC74ACT323M allows it to be used in a wide array of applications. It is particularly well-suited for use in:

  • High-speed data processing systems
  • Communication infrastructure
  • Consumer electronics
  • Automotive technology
  • Industrial control circuits

ON Semiconductor's commitment to quality ensures that the MC74ACT323M meets the stringent requirements of modern digital systems. With its combination of speed, power efficiency, and noise immunity, the MC74ACT323M is an excellent choice for designers looking to optimize their digital applications.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess