ON Semiconductor MC74ACT574MEL: Octal D-Type Flip-Flop with 3-State Outputs
The MC74ACT574MEL is a high-performance, octal D-type flip-flop integrated circuit from ON Semiconductor, designed for use in a wide array of applications requiring storage and isolation of data. This device features eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs, providing a convenient and efficient solution for bus-oriented systems.
Key Features
- Logic Type: Octal D-Type Flip-Flop
- Output Type: 3-State
- High-Speed Operation: The MC74ACT574MEL is capable of operating at high speeds, making it suitable for high-performance systems.
- Operating Voltage Range: 4.5V to 5.5V, allowing for compatibility with standard 5V systems.
- Low Power Consumption: This device is designed to have a low power draw, which is ideal for power-sensitive applications.
- Output Drive Capability: Capable of driving 24mA at the outputs, ensuring strong signal transmission over connected buses.
- Pin Configuration: Available in a 20-lead SOIC package, the MC74ACT574MEL is designed for surface-mount technology, facilitating compact and efficient PCB design.
Applications
The MC74ACT574MEL is versatile in its applications, suitable for temporary data storage, data transceiving, and as a buffer for bus systems. Its high-speed performance and robust output drive make it an excellent choice for:
- Memory address registers
- System controllers
- Data communication systems
- Computers and computer peripherals
- Industrial control systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the MC74ACT574MEL is no exception. This device is manufactured to the highest standards, ensuring reliable performance in your electronic designs. With its industry-standard footprint and pinout, the MC74ACT574MEL is easily integrated into existing and new designs, providing a dependable solution for your data storage and transfer needs.
For designers and engineers looking for a reliable octal flip-flop with 3-state outputs, the MC74ACT574MEL from ON Semiconductor offers a perfect blend of performance, power efficiency, and versatility.