EN
  • EN
  • DE

MC74F269DWR2

Part No MC74F269DWR2
Manufacturer ON Semiconductor
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function Counter
RoHS Non-Compliant
Win Source Part Number 1077745-MC74F269DWR2
Categories OEM Parts(M-N)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC74F269DWR2 CAD Model

Description

ON Semiconductor MC74F269DWR2 Product Overview

The MC74F269DWR2 is a high-performance integrated circuit from ON Semiconductor, designed to cater to a variety of digital applications that require a reliable and precise counter. This 8-bit bidirectional counter is part of ON Semiconductor's F series, which is renowned for its fast switching speeds and robust performance.

Key Features

  • 8-Bit Bidirectional Counter: The MC74F269DWR2 provides an 8-bit binary counting capability, allowing for both up and down counting, which makes it versatile for numerous applications.
  • High-Speed Performance: With its fast switching capability, this counter can operate at high frequencies, making it suitable for high-speed data processing and timing operations.
  • Dual-In-Line Package: The device is available in a 16-pin SOIC (Small Outline Integrated Circuit) package, which ensures a compact footprint and ease of integration into various circuit designs.
  • Multiple Operating Modes: It features several modes of operation, including parallel load, inhibit (hold), up/down count, and overflow/underflow, providing flexibility to address different functional requirements.
  • Direct Clear Function: A direct clear input allows for immediate resetting of the counter, which is essential for precise timing and control applications.

Applications

The MC74F269DWR2 is suitable for a wide range of applications, including:

  • Industrial control systems
  • Process monitoring equipment
  • Automated test equipment
  • Robotics
  • Data acquisition systems

Technical Specifications

  • Logic Type: Counter, Up/Down
  • Number of Bits: 8 bit
  • Count Rate: High-speed
  • Supply Voltage: Typically 5V
  • Operating Temperature: Specified over a wide range
  • Mounting Type: Surface Mount
  • Package / Case: 16-SOIC

With its robust design and flexible functionality, the MC74F269DWR2 from ON Semiconductor is an ideal choice for designers looking for a reliable counter IC that can meet the demands of complex digital systems. Whether it's for precision counting in industrial applications or for high-speed operations in data processing, this counter IC delivers performance and reliability in a compact, easy-to-integrate package.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess