EN
  • EN
  • DE

MC74F623N

Part No MC74F623N
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS XCVR SINGLE 8-CH 3-ST 20PIN / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number 74F623
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857781-MC74F623N
Ultra Librarian 3D Model Ultra Librarian MC74F623N CAD Model

Description

ON Semiconductor MC74F623N Octal Bidirectional Transceiver

The MC74F623N is a high-performance, integrated circuit designed by ON Semiconductor, which serves as an octal bidirectional transceiver with 3-state outputs. This device is a crucial component in applications requiring efficient data transfer between two buses or within a single bus system. The MC74F623N is particularly well-suited for driving bus lines or buffer memory address registers, providing flexibility and power to modern digital systems.

Key Features

  • Dual-In-Line Package: The MC74F623N is housed in a 20-pin plastic DIP, making it easy to integrate into a wide variety of circuit boards.
  • Octal Bidirectional Data Path: It features eight bidirectional data lines, allowing simultaneous transmission and reception of data, thereby optimizing the data flow efficiency.
  • 3-State Outputs: The transceiver includes 3-state outputs which can be placed in a high impedance state, effectively disconnecting the output from the bus and allowing multiple devices to share the same lines.
  • Control Pins: Direction and output enable control pins provide the user with precise control over data transmission and output states, enhancing the device's operational flexibility.
  • High-Speed Operation: Designed with speed in mind, the MC74F623N is capable of handling fast data rates, making it suitable for high-speed data communication and processing tasks.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is evident in the low power consumption of the MC74F623N, which is ideal for power-sensitive applications.

Applications

The versatility of the MC74F623N makes it an excellent choice for a variety of applications, including:

  • Bus interface or bus expansion in microprocessor systems
  • Data transfer between two different buses
  • Buffering data in memory address registers
  • Input/output port expansion
  • Support for bidirectional communication in peripheral devices

ON Semiconductor's MC74F623N is a reliable and efficient solution for designers looking to improve data handling in their digital systems. Its combination of speed, power efficiency, and bidirectional data flow capabilities make it a valuable component in any electronic design requiring robust data management.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4582 $58.3280
100+ $1.1965 $119.6500
150+ $1.1592 $173.8800
210+ $1.1217 $235.5570
270+ $1.0843 $292.7610
360+ $0.9722 $349.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,060 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess