EN
  • EN
  • DE

TPTVS2491D3

Part No TPTVS2491D3
Manufacturer Tech Public
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101156-TPTVS2491D3
Categories OEM Parts(T-Z)
Manufacturer Tech Public
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TPTVS2491D3 CAD Model

Description

The TPTVS2491D3 is a Transient Voltage Suppressor (TVS) diode manufactured by Tech Public. It is designed to protect sensitive electronic equipment from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This TVS diode is commonly used in various applications to enhance the reliability and lifespan of electronic devices.

Applications:

  • Automotive electronics protection: Safeguarding automotive control units and sensor interfaces from transient voltages.
  • Industrial control systems: Protecting PLCs, HMIs, and other industrial automation equipment.
  • Consumer electronics: Shielding smartphones, tablets, and other portable devices from ESD and surge events.
  • Networking equipment: Protecting Ethernet ports, routers, and switches from lightning-induced surges.
  • Power supply protection: Suppressing voltage transients in power supplies to prevent damage to connected devices.

Features:

  • High surge current capability: Capable of withstanding high surge currents without degradation or failure.
  • Fast response time: Quickly clamps transient voltages, protecting downstream components from damage.
  • Low clamping voltage: Minimizes voltage overshoot during transient events, providing superior protection.
  • Small DFN package: Compact package size allows for easy integration into space-constrained applications.
  • RoHS compliant: Compliant with the Restriction of Hazardous Substances directive, ensuring environmental friendliness.

Benefits:

  • Enhanced system reliability: Protects electronic components from transient voltages, improving overall system reliability.
  • Reduced downtime: Minimizes the risk of failure due to transient events, reducing equipment downtime and maintenance costs.
  • Improved product performance: Ensures stable operation of protected circuits, leading to improved product performance.
  • Simplified design: Easy to integrate into existing circuits, simplifying the design process.
  • Cost-effective protection: Provides a cost-efficient solution for protecting electronic equipment from voltage transients.

The TPTVS2491D3 is particularly well-suited for applications where robust protection against transient voltages is required. Its high surge current capability and fast response time make it an ideal choice for protecting sensitive circuits from the damaging effects of ESD and lightning surges. The small DFN package allows for easy integration into densely populated circuit boards. The device's ability to quickly clamp transient voltages ensures that downstream components are protected from damage, improving the overall reliability of the system.

Additional Details: Please refer to the manufacturer's datasheet for detailed technical specifications, including breakdown voltage, clamping voltage, surge current capability, and operating temperature range. Proper application and adherence to the device's specifications are essential for optimal performance and protection.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Shindengen
Need more? Email Us
Agere Systems
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1878 $50.7060
650+ $0.1541 $100.1650
1,005+ $0.1493 $150.0465
1,385+ $0.1445 $200.1325
1,795+ $0.1396 $250.5820
2,400+ $0.1252 $300.4800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,010 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess