The ON Semiconductor MC74F640N is a high-performance integrated circuit designed for various digital applications. This versatile octal transceiver features non-inverting 3-state buffers and is part of ON Semiconductor's advanced F-series of logic devices. It is specifically crafted to cater to the needs of high-speed data transmission systems that require low power consumption and high noise immunity.
Key Features
- Logic Type: Octal Transceiver
- Operating Voltage: 4.5V to 5.5V
- Data Flow Direction: Bidirectional
- Output Type: 3-State, Non-Inverting
- Propagation Delay Time: Fast propagation delay for high-speed operation
- Package / Case: 20-DIP (0.300", 7.62mm)
- Operating Temperature: -55°C to +125°C
Applications
The MC74F640N is suitable for a wide array of applications where data needs to be transferred or multiplexed from one bus to another. Some of the typical applications include:
- Bus Interface Devices
- Data Communication Systems
- Data Path Management
- Control Systems
- Microprocessor/Microcontroller Systems
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the MC74F640N is no exception. This device is fabricated with advanced semiconductor technology, ensuring high durability and performance consistency. It is designed to meet stringent industry standards, making it a reliable choice for critical systems that cannot afford failures.
Environmental Compliance
The MC74F640N complies with various environmental standards, including RoHS and Pb-Free directives. ON Semiconductor is dedicated to providing environmentally friendly solutions that minimize ecological impact while delivering the performance engineers require.
Ordering and Packaging
Each MC74F640N comes in a standard 20-pin DIP package, ensuring compatibility with a wide range of PCB designs and easy integration into existing systems. For detailed ordering and shipping information, customers should consult the ON Semiconductor datasheet or contact their local sales office.